EN
  • EN
  • DE

TDA8563Q/N2/S10,11

Part No TDA8563Q/N2/S10,11
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 55W STER 13SIL / Audio Amp Speaker 2-CH Stereo 55W Class-B 13-Pin DBSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Class B
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 55W x 2 @ 2 Ohm
Operating Supply Voltage 6 V ~ 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 13-PDBS
Package 13-SIP Formed Leads
Win Source Part Number 796593-TDA8563Q/N2/S10,11
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8563
Introduction Date May 01, 1994
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8563Q/N2/S10,11 CAD Model

Description

The NXP TDA8563Q/N2/S10,11 is a high-performance integrated circuit designed for quality audio applications. This robust audio amplifier is part of NXP Semiconductors' acclaimed portfolio, renowned for delivering reliable and innovative solutions in the electronics industry.

Key Features

  • Power Output: The TDA8563Q/N2/S10,11 is capable of delivering 2 x 40 W/2 Ω or 2 x 25 W/4 Ω power output, ensuring powerful and clear audio performance suitable for a wide range of audio systems.
  • Flexibility: This amplifier can operate over a wide supply voltage range, making it versatile for use in various automotive and home audio applications.
  • Protection Systems: It comes with integrated protection systems, including short-circuit safe to ground, to supply and across the load, as well as thermal protection and soft clipping, which safeguard the device and enhance its reliability and longevity.
  • Low Distortion: The device is designed to produce a low level of harmonic distortion and noise, resulting in a high-quality audio output that is both crisp and faithful to the original recording.
  • Standby and Mute Functions: The TDA8563Q/N2/S10,11 features standby and mute functions, allowing for efficient power management and control over the audio output without needing to power down the entire system.

Applications

With its robust design and powerful output, the TDA8563Q/N2/S10,11 is ideal for a variety of applications, including:

  • Car audio amplifiers
  • High-fidelity home audio systems
  • DIY audio projects
  • Portable speaker systems

Product Advantages

The NXP TDA8563Q/N2/S10,11 stands out in the market for its combination of high power, audio fidelity, and integrated safety features. Its ability to drive powerful speakers while maintaining clarity makes it a preferred choice for audio enthusiasts and professionals alike. Moreover, the inclusion of standby and mute functions provides users with greater control over their audio systems, ensuring an efficient and user-friendly experience.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess