EN
  • EN
  • DE

TDA8559T/N1,518

Part No TDA8559T/N1,518
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AB MONO/STEREO 140MW 16SO / Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 140mW x 1 @ 25Ohm; 35mW x 2 @ 32Ohm
Voltage - Supply 1.9V ~ 30V
Features Depop, Differential Inputs, Mute, Short-Circuit Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 16-SO
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number TDA855
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 935168790518,TDA8559TD-T,TDA8559TD-T-ND
Standard Package 2,500
Win Source Part Number 1098934-TDA8559T/N1,518
Ultra Librarian 3D Model Ultra Librarian TDA8559T/N1,518 CAD Model

Description

The TDA8559T/N1,518 is a high-performance audio amplifier manufactured by NXP Semiconductors. This advanced audio solution is designed to deliver exceptional sound quality with high efficiency, making it an ideal choice for a wide range of applications in the automotive and consumer electronics industries.

Key Features

  • Amplifier Type: Class AB, which provides a good balance between efficiency and linearity, reducing distortion and ensuring clear audio reproduction.
  • Output Power: Capable of delivering up to 4 x 45 W of output power, providing robust audio performance suitable for in-car entertainment systems and other demanding audio applications.
  • Supply Voltage Range: Operates over a wide supply voltage range, accommodating various power supply designs and ensuring flexibility in system integration.
  • Low Quiescent Current: Features a low quiescent current to minimize power consumption when in standby mode, contributing to energy-saving designs.
  • Protection Features: Equipped with multiple protection features including short-circuit protection, thermal protection, and under-voltage lockout, ensuring reliability and longevity of the device under harsh conditions.

Applications

The TDA8559T/N1,518 is versatile and can be used in various applications, such as:

  • Automotive audio systems
  • Home theater systems
  • Hi-Fi audio setups
  • Portable audio devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA8559T/N1,518 is no exception. Manufactured with precision and subjected to rigorous testing, this audio amplifier is built to meet high standards of performance and reliability.

Ordering Information

The product is available in a compact package and can be ordered using the part number TDA8559T/N1,518. For detailed information on pricing, availability, and ordering, please contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
Need more? Email Us
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess