EN
  • EN
  • DE

TDA8552TN1

Part No TDA8552TN1
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description 2 Channel(s) Volume Control Circuit PDSO20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1098932-TDA8552TN1
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA8552TN1 CAD Model

Description

Product Overview: TDA8552TN1 by NXP Semiconductors

The TDA8552TN1 is a state-of-the-art audio amplifier designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of NXP's extensive audio amplifiers portfolio and is specifically engineered to deliver high-quality sound with remarkable efficiency.

Key Features

  • Amplifier Type: The TDA8552TN1 is a Class-D audio amplifier, known for its high efficiency and low heat dissipation, making it an ideal choice for portable and compact audio applications.
  • Output Power: It is capable of delivering an impressive output power, which allows it to drive speakers with sufficient volume without distortion.
  • Supply Voltage: The device operates on a wide range of supply voltages, accommodating various power requirements and ensuring flexibility in system design.
  • Low Quiescent Current: Its low quiescent current helps to preserve battery life in portable applications, making it an excellent choice for battery-operated devices.
  • Protections: The TDA8552TN1 comes with built-in protection features, including short-circuit protection and thermal shutdown, ensuring reliability and longevity of the product.

Applications

The TDA8552TN1 is versatile and can be used in a variety of applications. Its compact size and efficiency make it perfect for portable audio devices such as:

  • Mobile phones
  • Portable media players
  • Personal digital assistants (PDAs)
  • Portable speaker systems

Product Advantages

The TDA8552TN1 stands out in the market with several advantages:

  • Its high efficiency reduces energy consumption, which is critical for battery-powered devices.
  • The sound quality produced by this amplifier is clear and robust, enhancing the overall audio experience for end-users.
  • With its built-in protection circuits, the TDA8552TN1 minimizes the risk of damage due to abnormal operating conditions, thereby ensuring product reliability.

In conclusion, the TDA8552TN1 by NXP Semiconductors is an excellent choice for any application requiring a high-performance, efficient, and reliable audio amplification solution.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0583
LSI Computer Systems
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TE Connectivity
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Lowest to $0.0081

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess