EN
  • EN
  • DE

TDA8543T/N1

Part No TDA8543T/N1
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840069-TDA8543T/N1
Ultra Librarian 3D Model Ultra Librarian TDA8543T/N1 CAD Model

Description

The NXP TDA8543T/N1 is a high-performance audio amplifier designed for a wide range of applications in the audio domain. This product is a testament to NXP Semiconductors' commitment to providing advanced solutions for audio amplification in various consumer electronics, including televisions, desktop computers, and portable speaker systems.

Key Features

  • Amplifier Type: The TDA8543T/N1 is a class AB stereo audio power amplifier, providing a blend of efficiency and high-quality sound output.
  • Output Power: It is capable of delivering 2 x 1 W output power into an 8 ohm load, which makes it suitable for small to medium-sized audio devices.
  • Supply Voltage: The device operates over a wide supply voltage range from 4.5 V to 18 V, allowing for flexible usage in different power environments.
  • Low Quiescent Current: With its low quiescent current, the TDA8543T/N1 ensures minimal power consumption when in standby mode, making it ideal for battery-powered applications.
  • Thermal and Short-Circuit Protection: The built-in thermal protection and short-circuit protection features safeguard the amplifier from potential damage caused by overheating and electrical faults.
  • Minimal External Components: The design requires very few external components, which simplifies the circuit design and reduces the overall bill of materials for the product it is used in.

Applications

The TDA8543T/N1 is versatile and can be used in a variety of audio applications. Its compact size and power efficiency make it an excellent choice for portable audio devices, whereas its sound quality and reliability are also suitable for stationary audio systems in home and office settings.

Package and Quality

This audio amplifier comes in a small-outline package, which is not only space-saving but also conducive for efficient PCB layout design. The NXP TDA8543T/N1 is manufactured to meet high-quality standards, ensuring consistent performance and durability for consumer satisfaction.

With its combination of power efficiency, sound quality, and protection features, the NXP TDA8543T/N1 stands out as a robust and reliable component for any audio amplification requirement.

You May Also Be Interested in

Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess