The TDA8542T is a remarkable audio power amplifier designed and manufactured by NXP Semiconductors, a trusted name in the electronics industry. This product stands out for its compactness and efficiency, making it an ideal choice for small-scale audio applications. The TDA8542T is part of NXP's extensive portfolio of audio solutions, known for their reliability and performance.
Key Features
- Amplifier Type: The TDA8542T is a Class AB amplifier, which offers a good balance between efficiency and linearity, providing high-quality audio output with moderate power efficiency.
- Output Power: It is capable of delivering 1 W of continuous average power to an 8 Ohm load with 0.1% distortion.
- Supply Voltage: The device operates over a wide supply voltage range from 6 V to 12 V, making it versatile for various applications.
- Low Quiescent Current: The quiescent current is exceptionally low, which helps in reducing power consumption when the amplifier is in idle mode.
- Protection: It includes several built-in protection features such as short-circuit protection, thermal protection, and a mute mode to prevent damage to the amplifier and connected speakers.
Applications
The TDA8542T is primarily used in portable audio devices due to its small size and low power requirements. It is also suitable for:
- Personal computers and workstations
- Portable speakers
- Televisions and monitors
- Small audio devices like MP3 players
Technical Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Total Harmonic Distortion (THD) |
0.1% |
| Output Power |
1 W |
| Supply Voltage (VCC) |
6 V to 12 V |
| Package |
SO8 |
Conclusion
The TDA8542T from NXP is a robust audio amplifier solution that provides exceptional performance for a range of audio applications. Its combination of power, protection features, and low quiescent current consumption makes it a reliable and efficient choice for designers and hobbyists alike.