EN
  • EN
  • DE

TDA8274AHN/C1+518

Part No TDA8274AHN/C1+518
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC TUNER CABLE SILICON 40HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications General Purpose
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Case / Package 40-HVQFN (6x6)
Win Source Part Number 212758-TDA8274AHN/C1+518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8274AHN/C1+518 CAD Model

Description

The TDA8274AHN/C1+518 is a cutting-edge silicon tuner IC designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is specifically engineered to provide high-performance television reception in a compact and efficient package. The TDA8274AHN/C1+518 is part of NXP's commitment to delivering innovative solutions for the ever-evolving consumer electronics market.

Key Features

  • High Integration: The TDA8274AHN/C1+518 integrates multiple functions into a single chip, which helps to reduce the overall component count and save on space and cost in the final product design.
  • Superior Performance: It is designed to offer excellent sensitivity and selectivity, ensuring clear signal reception even in areas with weak signal strength or high levels of interference.
  • Wide Frequency Range: This tuner IC supports a broad range of frequencies, making it suitable for various broadcast standards worldwide.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and the TDA8274AHN/C1+518 is optimized for low power operation, contributing to the energy efficiency of the final product.
  • Robust Design: The IC is built to withstand the rigors of daily use, ensuring long-term reliability and performance.

Applications

The TDA8274AHN/C1+518 is ideal for a wide range of applications in the consumer electronics industry, particularly in television and set-top box manufacturing. Its versatility and high performance make it an excellent choice for:

  • Digital and analog TV receivers
  • Personal video recorders (PVRs)
  • Set-top boxes (STBs)
  • PC TV cards

Technical Specifications

For engineers and designers considering the TDA8274AHN/C1+518 for their projects, detailed technical specifications are available in the product datasheet. This includes information on the operating temperature range, power supply requirements, I/O interface specifications, and package details.

Conclusion

With its combination of integration, performance, and energy efficiency, the TDA8274AHN/C1+518 from NXP Semiconductors represents a robust solution for modern TV reception applications. Its ability to deliver high-quality reception in a variety of conditions makes it a go-to choice for designers looking to create the next generation of consumer electronics.

You May Also Be Interested in

Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1422 $53.8486
30+ $3.3987 $101.9610
46+ $3.2925 $151.4550
63+ $3.1863 $200.7369
82+ $3.0801 $252.5682
109+ $2.7615 $301.0035
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,602 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess