The TDA8274AHN/C1,518 is a high-performance silicon tuner integrated circuit (IC) designed by NXP Semiconductors. This advanced tuner IC is specifically engineered for terrestrial and cable digital and analog television reception. As part of NXP's renowned lineup of silicon tuner products, the TDA8274AHN/C1,518 stands out for its compact design, exceptional sensitivity, and low power consumption.
Key Features
- Integrated VHF, UHF, and Cable Tuner: The IC covers a wide frequency range, making it suitable for a variety of broadcasting standards around the world.
- Low Phase Noise PLL: The phase-locked loop (PLL) technology ensures a stable and clear signal reception, which is critical for both analog and digital tuning.
- High Integration: The TDA8274AHN/C1,518 integrates several functions into a single chip, reducing the need for external components and simplifying the design of the tuner module.
- Low Noise Figure: Its low noise figure enhances the signal-to-noise ratio, providing better picture and sound quality.
- AGC Control: Automatic gain control (AGC) helps in maintaining optimal signal strength across different channel conditions.
- I²C Bus Controlled: The device is controlled via the I²C bus, allowing for easy integration with microcontrollers and other digital systems.
Applications
The TDA8274AHN/C1,518 is ideal for a wide range of applications in the consumer electronics market. It is commonly used in:
- Television sets
- Set-top boxes
- Personal video recorders (PVRs)
- PC TV cards
Technical Specifications
Some of the technical specifications of the TDA8274AHN/C1,518 include:
- Supply voltage: 5V
- Low power mode
- Package: HVQFN40
- Operating temperature range: -40°C to +85°C
The TDA8274AHN/C1,518 by NXP Semiconductors is a testament to the company's commitment to providing innovative solutions for the digital television market. Its integration of advanced features in a single IC makes it a leading choice for manufacturers looking to enhance the performance of their products while minimizing design complexity and cost.