EN
  • EN
  • DE

AP02N60I-A

Part No AP02N60I-A
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817252-AP02N60I-A
Ultra Librarian 3D Model Ultra Librarian AP02N60I-A CAD Model

Description

The AP02N60I-A is a high-voltage N-channel power MOSFET manufactured by Advanced Power Electronics Corp. (APEC). This MOSFET is designed for high-efficiency switching applications, offering low on-resistance and fast switching speed, making it suitable for various power electronic systems.

Applications:

  • Power supplies (SMPS)
  • LED lighting
  • DC-DC converters
  • Motor control
  • Battery chargers
  • Inverters

Features:

  • N-Channel MOSFET
  • High Voltage (600V)
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Avalanche Rated
  • Lead-Free and RoHS Compliant

Benefits:

  • High efficiency in power conversion
  • Reduced power losses and heat generation
  • Improved system reliability
  • Simplified thermal management
  • Suitable for high-frequency switching applications
  • Environmentally friendly

Specifications:

The AP02N60I-A has a drain-source voltage (VDS) rating of 600V and a continuous drain current (ID) rating of 2A. The on-resistance (RDS(on)) is typically 3.9 Ohms at a gate-source voltage of 10V. The gate threshold voltage (VGS(th)) is typically between 2V and 4V. The total gate charge (Qg) is low, contributing to its fast switching speed. The MOSFET is avalanche rated, providing robustness against voltage transients. The package is TO-251 (I-PAK).

The high voltage rating of the AP02N60I-A makes it suitable for applications where high voltage is present, such as in off-line power supplies. The low on-resistance minimizes conduction losses, leading to improved efficiency and reduced heat generation. The fast switching speed reduces switching losses, further enhancing efficiency and enabling higher frequency operation. The avalanche rating provides protection against voltage spikes, increasing system reliability.

In switched-mode power supplies (SMPS), the AP02N60I-A can be used as the switching element to efficiently convert AC voltage to DC voltage. In LED lighting applications, it can be used to control the current flow to the LEDs, providing precise brightness control and energy efficiency. For DC-DC converters, it can be used to step-up or step-down DC voltages with high efficiency. In motor control applications, it can be used to control the speed and torque of electric motors. In battery chargers and inverters, the MOSFET enables efficient power conversion between different voltage levels and AC/DC forms.

The AP02N60I-A is designed with environmental considerations in mind, being both lead-free and RoHS compliant. This ensures that it meets the latest environmental standards and regulations.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess