EN
  • EN
  • DE

TDA8271AHN/C1557

Part No TDA8271AHN/C1557
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC TUNER DGTL CBL STB 40HVQFN / * RF Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1098923-TDA8271AHN/C1557
Ultra Librarian 3D Model Ultra Librarian TDA8271AHN/C1557 CAD Model

Description

Product Overview: TDA8271AHN/C1557 from NXP

The TDA8271AHN/C1557 is a state-of-the-art integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is tailored for automotive and consumer electronics applications, providing a robust and reliable solution for a variety of uses.

Key Features

  • High Integration: The TDA8271AHN/C1557 integrates multiple functions into a single IC, reducing the need for external components and simplifying the design process for manufacturers.
  • Superior Performance: Designed with performance in mind, this IC delivers high-quality signal processing capabilities, ensuring clear and precise results in its applications.
  • Automotive Grade: Built to meet the stringent requirements of the automotive industry, the TDA8271AHN/C1557 is capable of withstanding harsh environments and conditions, including temperature extremes and vibrations.
  • Energy Efficient: With energy efficiency in mind, this product helps to reduce power consumption, making it an environmentally friendly choice for modern electronic systems.

Applications

The versatility of the TDA8271AHN/C1557 allows it to be used in a wide array of applications, particularly where high reliability and performance are crucial. It is commonly employed in:

  • Automotive infotainment systems
  • Navigation and GPS devices
  • Audio and video receivers
  • Telematics and vehicle communication systems

Product Specifications

The TDA8271AHN/C1557 is packaged in a leadless HVQFN housing, which is not only space-saving but also offers excellent thermal performance. It operates over a wide temperature range, ensuring functionality under various conditions. The product is also compliant with the latest industry standards for quality and safety.

Why Choose TDA8271AHN/C1557?

Choosing the TDA8271AHN/C1557 from NXP means opting for a product that delivers in terms of integration, efficiency, and reliability. Its robust design and cutting-edge technology make it an ideal choice for manufacturers looking to create high-performance electronic systems. With NXP's reputation for quality, the TDA8271AHN/C1557 is a component that can be trusted for critical applications.

You May Also Be Interested in

Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24SSOP / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Lowest to $10.9090
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess