EN
  • EN
  • DE

TDA8263HNC1QFN32

Part No TDA8263HNC1QFN32
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098922-TDA8263HNC1QFN32
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA8263HNC1QFN32 CAD Model

Description

NXP TDA8263HNC1QFN32 Integrated Circuit

The TDA8263HNC1QFN32 is a cutting-edge integrated circuit (IC) from NXP Semiconductors, designed to cater to the needs of modern electronics. This versatile IC is housed in a compact 32-pin QFN (Quad Flat No-leads) package, making it suitable for space-constrained applications without compromising on performance or functionality.

As a product from NXP, a leader in the semiconductor industry, the TDA8263HNC1QFN32 is built with high-quality materials and engineered to provide reliable and efficient operation. This IC is ideal for a broad range of applications, including but not limited to, automotive systems, consumer electronics, and industrial automation.

Key Features:

  • Compact Footprint: The 32-pin QFN packaging allows for a smaller board size, which is essential for modern, compact electronic devices.
  • High Performance: Designed to deliver high-speed operation while maintaining energy efficiency, making it suitable for performance-critical applications.
  • Robustness: NXP's commitment to quality ensures that this IC can withstand harsh operating conditions, making it reliable for use in automotive and industrial environments.
  • Integration: The TDA8263HNC1QFN32 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.

Applications:

  • Automotive systems such as infotainment and advanced driver assistance systems (ADAS)
  • Consumer electronics including smart devices and home entertainment systems
  • Industrial automation equipment requiring precise control and communication capabilities

The TDA8263HNC1QFN32 from NXP is not just a component; it's a solution that offers designers the flexibility and performance required to create innovative and reliable products. With its combination of compact size, high performance, and integration, this IC stands out as a top choice for engineers and designers looking to push the boundaries of what's possible in electronics design.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess