EN
  • EN
  • DE

TDA8035HN/C2/S1J

Part No TDA8035HN/C2/S1J
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 32HVQFN / Interface 32-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Interface Analog
Voltage - Supply 2.7V ~ 5.5V
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Mounting SMD (SMT)
Base Product Number TDA8035
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935308613118
Standard Package 6,000
Win Source Part Number 959446-TDA8035HN/C2/S1J
Ultra Librarian 3D Model Ultra Librarian TDA8035HN/C2/S1J CAD Model

Description

Product Overview: TDA8035HN/C2/S1J

The TDA8035HN/C2/S1J is a high-performance smart card interface IC manufactured by NXP Semiconductors, an industry leader in secure connectivity solutions for embedded applications. This product is designed to facilitate communication between a smart card and a microcontroller or microprocessor in various applications such as banking, identification, pay television, and mobile communications.

Key Features

  • Flexibility: The TDA8035HN/C2/S1J supports various communication protocols, making it suitable for a wide range of smart card applications. It is compatible with ISO 7816, EMV 4.3, and various other industry standards.
  • Power Management: This interface IC features an integrated power supply unit that can provide a stable and adjustable power supply to the smart card, ensuring reliable operation across different card specifications.
  • Card Detection: It includes a dedicated card detection circuit that can detect the presence and removal of a smart card, allowing for the implementation of power-saving modes and enhanced security.
  • Protection Features: The TDA8035HN/C2/S1J is equipped with multiple protection features, including short-circuit, overcurrent, and thermal protection, which safeguard the IC and the smart card against potential damage.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it an ideal choice for battery-operated devices.

Applications

The versatility of the TDA8035HN/C2/S1J makes it suitable for a variety of applications, including but not limited to:

  • Point of Sale (POS) terminals
  • ATMs and kiosks
  • Access control systems
  • Identification and authentication systems
  • Public transportation payment systems

Product Specifications

The TDA8035HN/C2/S1J is available in a HVQFN32 package, offering a compact footprint for space-constrained applications. Its operating temperature range is from -25°C to +85°C, ensuring functionality across a broad spectrum of environmental conditions.

With its robust feature set and adherence to international standards, the TDA8035HN/C2/S1J from NXP Semiconductors represents a reliable and efficient solution for smart card interface requirements in a multitude of electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6039 $51.3315
205+ $0.4955 $101.5775
315+ $0.4801 $151.2315
435+ $0.4646 $202.1010
560+ $0.4491 $251.4960
750+ $0.4026 $301.9500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess