EN
  • EN
  • DE

TDA8007BHL

Part No TDA8007BHL
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Double multiprotocol IC card interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266276-TDA8007BHL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8007BHL CAD Model

Description

The NXP TDA8007BHL is a sophisticated integrated circuit designed for smart card interface applications. This powerful IC is a part of NXP's renowned smart card interface solutions, offering a highly reliable and secure platform for smart card transactions in various electronic systems. The TDA8007BHL is particularly well-suited for use in point of sale (POS) terminals, banking systems, security systems, and other applications that require a secure and efficient smart card interface.

Key Features

  • Multi-Card Support: The TDA8007BHL can interface with up to eight smart cards simultaneously, providing flexibility and efficiency for systems that need to handle multiple cards.
  • Enhanced Security: With its dedicated security features, the IC ensures safe data transmission between the card and the reader, minimizing the risk of data breaches or fraud.
  • Card Detection: It includes automatic card detection capabilities, which simplifies the process of card insertion and removal detection, enhancing user experience and system reliability.
  • Programmable Parameters: Various parameters such as supply voltage, clock frequency, and timing characteristics can be programmed, allowing for a customizable and adaptable interface depending on the card specifications.
  • Voltage Regulation: The onboard voltage regulator enables the IC to provide a stable supply voltage to the smart card, ensuring consistent performance across different environmental conditions.
  • EMV Compliance: The TDA8007BHL is designed to meet the EMV (Europay, MasterCard, and Visa) standards, which are crucial for banking and financial applications.

Applications

The versatility of the TDA8007BHL makes it an ideal choice for a wide range of applications. It is commonly used in:

  • Banking and financial systems
  • Access control systems
  • Identification and authentication systems
  • POS terminals
  • Public transportation systems
  • Telecommunication systems

With its robust design and advanced features, the NXP TDA8007BHL IC is an essential component for any system requiring a reliable and secure smart card interface. Its ability to support multiple cards and comply with industry standards makes it a top choice for developers and engineers in the smart card industry.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
Lowest to $6.2562
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Spansion
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Nordic Semiconductors
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2114 $62.5368
28+ $4.2758 $119.7224
42+ $4.1418 $173.9556
58+ $4.0090 $232.5220
75+ $3.8750 $290.6250
100+ $3.4742 $347.4200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess