The TDA8004T/C1,118 is a cutting-edge smart card interface IC from NXP Semiconductors, designed to facilitate secure and efficient communication between smart cards and host devices. This integrated circuit is a critical component in a wide range of applications requiring smart card transactions, such as banking terminals, access control systems, and public transportation validators.
Key Features
- Compatibility: The TDA8004T/C1,118 is compatible with ISO7816, EMV, and GSM11.11 specifications, ensuring it can interface with a variety of smart cards used in the market today.
- Multiple Interface Support: It supports both 3V and 5V cards, making it versatile for different smart card technologies.
- Security: With built-in protection features, the IC ensures secure data transactions and prevents damage from electrostatic discharges.
- Card Detection: It includes an automatic card detection feature, which simplifies the design of the card interface.
- Power-saving: The low-power consumption design of the TDA8004T/C1,118 makes it an ideal choice for portable and battery-operated devices.
Technical Specifications
- Supply Voltage: Ranges from 2.7V to 6V, accommodating various system power requirements.
- Communication: Offers a flexible serial interface for communication with the host controller.
- Temperature Range: Operational across an industrial temperature range, ensuring reliability under extreme conditions.
- Package: Available in an SO16 package, which is suitable for compact PCB layouts.
Applications
The TDA8004T/C1,118 is ideal for deployment in a myriad of applications that require secure and reliable smart card interactions. It is commonly used in point of sale (POS) terminals, electronic identification systems, pay television systems, and mobile phone SIM card interfaces. Its robust design and comprehensive feature set also make it suitable for use in government and corporate security systems, where secure access and authentication are paramount.
Ordering Information
The TDA8004T/C1,118 is available for order under the specified part number, which includes the package type and quantity. For detailed ordering and pricing information, contact NXP Semiconductors or an authorized distributor.