Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer NXP
Win Source Part Number 215999-TDA7421A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7421A CAD Model

Description

The NXP TDA7421A is a cutting-edge integrated circuit designed for high-performance audio applications. This advanced audio processor is part of NXP's commitment to providing state-of-the-art solutions for the automotive and consumer audio markets. With its robust feature set and exceptional sound quality, the TDA7421A is an ideal choice for manufacturers looking to enhance the audio experience in their products.

Key Features

  • High-Quality Audio Processing: The TDA7421A boasts sophisticated signal processing capabilities that ensure crystal-clear audio reproduction. It supports various audio formats and provides multiple equalization settings to tailor the sound to specific preferences or acoustic environments.
  • Multi-Channel Support: This versatile IC can handle multiple audio channels, making it suitable for complex audio systems that require independent processing for each channel.
  • Advanced Connectivity: With a range of input and output options, the TDA7421A can easily integrate into a variety of audio systems. Its connectivity features facilitate seamless communication with other components, ensuring a cohesive and efficient audio setup.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics design, and the TDA7421A is engineered to deliver high performance while minimizing power consumption. This makes it an environmentally friendly choice for power-sensitive applications.

Applications

The NXP TDA7421A is primarily designed for use in automotive audio systems, where it can provide drivers and passengers with an immersive listening experience. However, its versatility also makes it suitable for a range of consumer audio devices, such as home theater systems, soundbars, and smart speakers.

Technical Specifications

At the heart of the TDA7421A's capabilities are its technical specifications, which include support for I²C control, a wide operating voltage range, and a temperature range that ensures reliable performance under varying environmental conditions. The device also features built-in diagnostics and protection circuits to safeguard against potential faults or operational anomalies.

Conclusion

With its combination of audio processing excellence, multi-channel support, and energy efficiency, the NXP TDA7421A represents a comprehensive solution for high-fidelity audio applications. Whether it's enhancing the in-car audio experience or powering the next generation of consumer audio devices, the TDA7421A is engineered to meet the demands of both manufacturers and end-users alike.

You May Also Be Interested in

Texas Instruments
IC DGTL AUDIO DELAY 4CH 16-VQFN / Audio Delay 16-Pin VQFN EP T/R
Lowest to $13.4248
ECAD model for TPA5051RSATG4
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
ECAD model for R3920-CFAB-E1B
Texas Instruments
IC VOLUME CONTROL 16SOIC / Stereo Audio Volume Control
Lowest to $59.0910
ECAD model for PGA2310UA/1KG4
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Lowest to $12.3314
ECAD model for SI8244CB-D-IS1
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
ECAD model for LV3328PM-TLM-E
STMicroelectronics
IC FULLY INTEG PROC POWERSSO-36
Lowest to $4.5004
ECAD model for STA369BWTR
Diodes Incorporated
IC DETECTION SWITCH X2-DFN1210-6 / Low-Power Headset Detection IC in Miniaturized Package
Lowest to $0.0699
ECAD model for AZV5001RA4-7
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
ECAD model for D2-71683-LR
Cirrus Logic Inc.
IC AUDIO TRANSMITTER 28SOIC / 192 kHz Digital Audio Interface Transmitter
Lowest to $9.4956
ECAD model for CS8406-CSZR

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention