EN
  • EN
  • DE

MIC841LBC5-TR

Part No MIC841LBC5-TR
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP SNGL W/REF SC70-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 1.5 V to 5.5 V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 3μA
Propagation Delay (Max) 12μs
Hysteresis 20mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1077268-MIC841LBC5-TR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MIC841LBC5-TR CAD Model

Description

Microchip Technology MIC841LBC5-TR Voltage Supervisor

The MIC841LBC5-TR from Microchip Technology is a high-precision voltage supervisor designed to monitor power supplies in digital systems. This tiny but robust component ensures that your microprocessors, microcontrollers, and other digital systems maintain stable operation by resetting these systems in the event of a power failure or brown-out condition. Its primary function is to safeguard your electronic devices from unpredictable power supply fluctuations that could potentially lead to data corruption or hardware damage.

The MIC841LBC5-TR comes in a compact, 5-pin SC-70/SOT-323 package, which makes it ideal for space-constrained applications. Despite its small size, it boasts a high threshold accuracy of ±1.5%, which is crucial for systems that require precise voltage monitoring. The device operates over a voltage range of 1.0V to 5.5V, providing versatility for different power requirements.

One of the key features of the MIC841LBC5-TR is its programmable delay time. This allows designers to set a specific time delay before the reset signal is issued, ensuring that the system has adequate time to stabilize before resuming operation. This programmable delay is achieved through an external capacitor, giving engineers the flexibility to tailor the supervisor's response to the specific needs of their application.

Moreover, the MIC841LBC5-TR offers both active-high and active-low reset outputs, further enhancing its adaptability to various system designs. The device also includes a manual reset input, which provides a means to manually trigger a reset when required.

In terms of power consumption, the MIC841LBC5-TR is highly efficient, with a typical supply current of only 3.8 µA. This low power usage makes it an excellent choice for battery-powered devices where energy efficiency is paramount. Additionally, the device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Overall, the MIC841LBC5-TR voltage supervisor from Microchip Technology is a highly reliable and versatile component that offers precise voltage monitoring, low power consumption, and a compact form factor, making it an essential part of any power-sensitive digital system design.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8560 $59.9200
165+ $0.7024 $115.8960
255+ $0.6804 $173.5020
355+ $0.6585 $233.7675
455+ $0.6366 $289.6530
610+ $0.5707 $348.1270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess