EN
  • EN
  • DE

TDA7050T/V2

Part No TDA7050T/V2
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class AB 150mW x 1 @ 64 Ohm; 75mW x 2 @ 32 Ohm 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer NXP
Packaging Tube
Type Class AB
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 150mW x 1 @ 64 Ohm; 75mW x 2 @ 32 Ohm
Operating Supply Voltage 1.6 V ~ 6 V
Mounting Style SMD/SMT
Manufacturer Device Package 8-SO
Package 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 215907-TDA7050T/V2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7050T/V2 CAD Model

Description

The TDA7050T/V2 is a versatile and high-quality audio amplifier integrated circuit (IC) developed by NXP Semiconductors. This IC is designed to deliver a smooth and efficient audio amplification experience, making it an ideal choice for a wide range of portable and low-voltage applications. Its compact size and low power consumption make it especially suitable for handheld devices.

Key Features

  • Low Voltage Operation: The TDA7050T/V2 operates at a low voltage range from 1.8V to 6V, which is perfect for battery-operated devices, ensuring longer battery life and reliability.
  • Bridge-Tied Load (BTL) Configuration: This IC utilizes a BTL configuration that allows for higher power output without the need for coupling capacitors, thus reducing the overall component count and system cost.
  • Volume Control: The TDA7050T/V2 comes with built-in volume control, providing users with the flexibility to adjust audio levels to their preference directly through the IC.
  • Minimal External Components: Designed for simplicity, this audio amplifier requires very few external components, making it easy to integrate into existing designs and simplifying the overall design process.
  • Portable and Compact: With its small footprint, the TDA7050T/V2 is a perfect solution for space-constrained applications such as portable media players, hearing aids, and mobile phones.

Applications

The TDA7050T/V2 is highly adaptable and can be used in various applications that require audio amplification with minimal power consumption. It is particularly suitable for:

  • Portable audio devices
  • Personal media players
  • Hearing aids
  • Mobile phones
  • Small speaker systems

Technical Specifications

The TDA7050T/V2 is characterized by its technical specifications that ensure optimal performance:

  • Supply Voltage: 1.8V - 6V
  • Output Power: Up to 1 Watt
  • Low Quiescent Current
  • No Heat Sink Required
  • DIP (Dual In-line Package) and SO (Small Outline) Package Options

For designers and engineers looking for a reliable and efficient audio amplification solution, the TDA7050T/V2 from NXP Semiconductors offers the perfect blend of performance, ease of use, and versatility.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess