EN
  • EN
  • DE

TDA6800T

Part No TDA6800T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Video modulator circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266113-TDA6800T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA6800T CAD Model

Description

The TDA6800T is a state-of-the-art integrated circuit designed and manufactured by NXP Semiconductors. This product is tailored to meet the needs of contemporary radio frequency (RF) and intermediate frequency (IF) signal processing applications. The TDA6800T is renowned for its exceptional performance, reliability, and versatility, making it an ideal choice for designers and engineers in the electronics industry.

Key Features

  • Mixer/Oscillator: The TDA6800T includes a high-performance mixer and a local oscillator that provide excellent frequency conversion with minimal signal distortion.
  • IF Amplifier: It features an intermediate frequency amplifier that ensures amplified signals maintain their integrity with low noise contribution.
  • AGC Function: An automatic gain control (AGC) function is integrated to maintain consistent output levels despite varying input signal strengths.
  • Demodulation Capabilities: The chip supports efficient demodulation of signals, which is crucial for converting RF signals back to their original form.
  • Compact Design: The TDA6800T comes in a compact package, allowing for ease of integration into various electronic systems without compromising on space.

Applications

The versatility of the TDA6800T makes it suitable for a wide range of applications. It is commonly used in:

  • Car radios
  • Home stereo systems
  • Portable audio devices
  • Professional communication equipment

Technical Specifications

The TDA6800T operates over a broad frequency range and is compatible with various supply voltages, making it highly adaptable to different system requirements. Its technical specifications are designed to ensure optimal performance in demanding environments.

Conclusion

With its robust feature set and proven reliability, the TDA6800T from NXP Semiconductors stands out as a top-tier solution for RF and IF signal processing. Whether for consumer electronics or professional communication systems, the TDA6800T offers a blend of performance, efficiency, and compactness that can significantly enhance the functionality of any audio processing application.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess