EN
  • EN
  • DE

TDA6502ATS/C1

Part No TDA6502ATS/C1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362205-TDA6502ATS/C1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA6502ATS/C1 CAD Model

Description

NXP TDA6502ATS/C1: Advanced TV Signal Mixer IC

The NXP TDA6502ATS/C1 is a cutting-edge integrated circuit (IC) designed for television signal processing applications. This high-performance mixer IC is part of NXP's esteemed lineup of television signal solutions and is engineered to deliver exceptional quality and reliability for a wide range of TV systems.

The TDA6502ATS/C1 is specifically tailored for mixing and frequency conversion in TV tuners. It is compatible with various broadcasting standards, making it a versatile choice for global applications. This IC incorporates innovative technology to ensure minimal signal distortion and optimal signal-to-noise ratio, which is paramount for maintaining the integrity of the television signal throughout the processing stages.

Featuring a compact surface-mount package, the TDA6502ATS/C1 is designed to occupy minimal space on a printed circuit board (PCB), allowing for more efficient use of space in modern, slim-profile television sets. This space-saving design does not compromise on functionality or performance, ensuring that the IC can handle the demands of even the most advanced TV systems.

The TDA6502ATS/C1 offers excellent linearity and low power consumption, which is crucial for energy-efficient operation. This contributes to the overall reduction of the environmental impact of electronic devices by decreasing the power requirements of the television set. Additionally, the IC's robust design ensures that it can operate reliably over a wide range of temperatures and other environmental conditions, which is essential for maintaining consistent performance in different operating scenarios.

For manufacturers and designers looking to integrate a high-quality mixer IC into their television products, the NXP TDA6502ATS/C1 offers a compelling solution. Its advanced features, combined with NXP's reputation for producing reliable semiconductor products, make it an excellent choice for ensuring that consumers receive the best possible television viewing experience.

Key Features:

  • High-performance mixing and frequency conversion
  • Compatibility with multiple broadcasting standards
  • Optimal signal-to-noise ratio
  • Compact surface-mount package
  • Excellent linearity
  • Low power consumption
  • Robust design for reliable operation

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,330 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess