EN
  • EN
  • DE

TDA6120Q/N2/S1

Part No TDA6120Q/N2/S1
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098872-TDA6120Q/N2/S1
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA6120Q/N2/S1 CAD Model

Description

The TDA6120Q/N2/S1 is a cutting-edge integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is part of NXP's extensive range of solutions tailored for the audio and video industry, particularly focusing on the RF amplification segment.

Key Features

  • High-Performance Amplification: The TDA6120Q/N2/S1 is built to deliver exceptional amplification capabilities, making it suitable for demanding audio and video applications.
  • Wide Frequency Range: It operates over a broad frequency range, ensuring versatility and compatibility with a variety of multimedia systems.
  • Low Distortion: The IC is engineered to minimize distortion, allowing for clear and precise signal amplification.
  • Robust Thermal Performance: With a design focused on heat dissipation, the TDA6120Q/N2/S1 maintains stability and performance even under high-temperature conditions.

Applications

The TDA6120Q/N2/S1 is ideal for a range of applications within the audio and video sectors. It is commonly used in television receivers, set-top boxes, and other RF signal processing equipment where reliable and high-quality signal amplification is necessary.

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The TDA6120Q/N2/S1 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry.

Environmental Compliance

In line with NXP's dedication to environmental stewardship, the TDA6120Q/N2/S1 is produced with sustainability in mind. It complies with various international environmental regulations, ensuring that it is not only a high-performance product but also an environmentally responsible choice for manufacturers.

Technical Support and Documentation

NXP provides comprehensive technical support and detailed documentation for the TDA6120Q/N2/S1, including datasheets, application notes, and design resources. Customers can access this information to facilitate seamless integration and to maximize the IC's potential in their applications.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess