EN
  • EN
  • DE

TDA3608Q/N3C,112

Part No TDA3608Q/N3C,112
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC MULT VOLT REG W/SWITCH 13-SIL / Multiple voltage regulators with switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Applications Processor
Operating Supply Current 500μA
Operating Supply Voltage 9.5 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 13-SIP Formed Leads
Manufacturer Package 13-PDBS
Win Source Part Number 796549-TDA3608Q/N3C,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA3608Q
Introduction Date August 14, 1997
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA3608Q/N3C,112 CAD Model

Description

The TDA3608Q/N3C,112 is a high-quality, multifunctional integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the automotive and industrial electronics sectors. This IC is a voltage regulator with multiple outputs, tailored for car radio applications. It is part of NXP's extensive range of power management products, offering reliable and efficient solutions for electronic systems.

Key Features

  • Multiple Voltage Outputs: The TDA3608Q/N3C,112 provides three voltage regulators with different outputs, making it versatile for various components within automotive systems.
  • Low Dropout Voltage: The design of this IC ensures a low dropout voltage, which enhances its efficiency by minimizing the voltage difference between the input and output.
  • High Ripple Rejection: This product offers excellent ripple rejection, which is crucial for maintaining stable voltage levels in the presence of noise and fluctuations typically found in automotive power supplies.
  • Protection Features: It includes a range of protection features such as short-circuit protection, thermal shutdown, and switch-off in case of a load dump, ensuring the safety and longevity of the electronic system.
  • Temperature Range: The IC operates effectively over a wide temperature range, suitable for the demanding conditions of automotive environments.

Applications

The TDA3608Q/N3C,112 is primarily used in car radio systems but can also be applied to other automotive applications that require multiple regulated voltages. Its robust design makes it an ideal choice for integration into the electronic control units of vehicles, where stable and reliable power supply is critical.

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the TDA3608Q/N3C,112 is no exception. It is manufactured to meet the highest industry standards, ensuring performance and reliability. The device is also compliant with automotive qualification standards, which underscores its suitability for vehicular applications.

Ordering Information

The product is available with the orderable part number TDA3608Q/N3C,112. For purchasing and further information, customers should contact NXP Semiconductors or authorized distributors, ensuring they receive genuine parts with full manufacturer support.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess