EN
  • EN
  • DE

TDA19989AET

Part No TDA19989AET
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 150 MHz pixel rate HDMI 1.3 transmitter with 3 × 8-bit video inputs, HDCP and CEC support
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1265919-TDA19989AET
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA19989AET CAD Model

Description

Product Overview: TDA19989AET from NXP

The TDA19989AET is a high-performance HDMI transmitter designed by NXP Semiconductors, offering a comprehensive solution for high-definition multimedia interface applications. This advanced semiconductor is tailored for use in a broad range of products, from professional to consumer electronics, including digital TVs, PC monitors, set-top boxes, and docking stations.

Key Features

  • High-Definition Support: Capable of handling video resolutions up to 1080p or UXGA (1600x1200), the TDA19989AET ensures crisp and clear visual output for a variety of HD content.
  • Deep Color Technology: With support for deep color depths, this HDMI transmitter can deliver more accurate and enhanced color representation, providing an immersive viewing experience.
  • Audio Versatility: Accommodates a wide range of audio formats including standard stereo, multi-channel audio, and compressed audio formats, ensuring compatibility with diverse multimedia requirements.
  • HDCP 1.3 Compliance: The TDA19989AET is compliant with High-bandwidth Digital Content Protection (HDCP) 1.3, offering secure transmission of protected content between devices.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for applications where power consumption is a critical consideration.
  • Easy Integration: Comes in a compact package, making it easy to integrate into existing designs without significant modifications.

Applications

The versatility of the TDA19989AET makes it suitable for a wide array of applications. Its ability to deliver high-quality audio and video makes it an excellent choice for home entertainment systems, while its HDCP compliance ensures it can handle premium content securely, making it ideal for video streaming devices and gaming consoles. Additionally, its low power consumption and compact size make it well-suited for portable and battery-operated devices.

Conclusion

The TDA19989AET from NXP stands out as a robust HDMI transmitter solution that meets the demands of modern multimedia applications. It offers manufacturers a reliable and high-quality component that combines performance with practicality, ensuring that end-users can enjoy a superior audio-visual experience across a variety of devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $69.2099
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
Lowest to $50.4238
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Microchip Technology
Lowest to $6.2562

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0333 $60.9990
70+ $1.6684 $116.7880
110+ $1.6162 $177.7820
150+ $1.5641 $234.6150
195+ $1.5120 $294.8400
260+ $1.3555 $352.4300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,476 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess