The TDA18260HN/C1,518 is a cutting-edge silicon tuner integrated circuit (IC) developed by NXP Semiconductors, a renowned leader in the semiconductor industry. This high-performance component is designed to meet the demanding requirements of modern television and set-top box applications, providing exceptional signal reception and processing capabilities in a compact package.
Key Features
- Wide Frequency Range: The device supports a broad range of frequencies, making it suitable for various broadcasting standards worldwide, including DVB-T, DVB-T2, ISDB-T, and ATSC.
- High Integration: The TDA18260HN/C1,518 integrates multiple functions such as RF tracking filters, amplifiers, and oscillators, reducing the need for external components and simplifying the overall design.
- Low Power Consumption: Designed with power efficiency in mind, this silicon tuner minimizes energy usage, which is crucial for battery-powered devices and eco-friendly applications.
- Excellent Performance: It delivers superior sensitivity and selectivity, ensuring clear signal reception even in areas with weak signal strength or high interference.
- Small Footprint: The IC comes in a compact HVQFN package, which is ideal for space-constrained applications.
Applications
The versatility of the TDA18260HN/C1,518 makes it an excellent choice for a variety of applications, including:
- Television sets
- Set-top boxes
- Personal video recorders (PVRs)
- PC TV cards
Technical Specifications
Some of the technical specifications of the TDA18260HN/C1,518 include:
- Supply voltage: 3.3V
- Operating temperature range: -40°C to +85°C
- Package: HVQFN
- Size: 5 x 5 x 0.85 mm
With its robust design and advanced features, the TDA18260HN/C1,518 from NXP Semiconductors is a top choice for manufacturers looking to deliver high-quality television and video experiences to consumers.