EN
  • EN
  • DE

TDA18253HN/C1

Part No TDA18253HN/C1
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1010+
Reference case QFN
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716589-TDA18253HN/C1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA18253HN/C1 CAD Model

Description

NXP TDA18253HN/C1 Silicon Tuner

The TDA18253HN/C1 is a cutting-edge silicon tuner integrated circuit (IC) from NXP Semiconductors, designed for hybrid analog and digital TV reception. This highly versatile component is engineered to meet the demanding requirements of the global TV market, including advanced cable, terrestrial, and satellite broadcast systems.

Key Features

  • Multi-Standard Support: The TDA18253HN/C1 is compatible with a wide range of standards, such as DVB-T, DVB-T2, DVB-C, DVB-C2, DVB-S, DVB-S2, ISDB-T, and ATSC. This makes it an ideal choice for manufacturers looking to create versatile TV and set-top box products for a global audience.
  • High Integration: This silicon tuner incorporates RF tracking filters, oscillators, and a low-noise amplifier, significantly reducing the need for external components and simplifying PCB design.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA18253HN/C1 minimizes power consumption, making it suitable for eco-friendly devices and helping to reduce overall system power requirements.
  • Excellent RF Performance: With its superior noise figure and high linearity, the TDA18253HN/C1 ensures optimal signal reception and quality, even in challenging signal conditions.
  • Small Form Factor: The compact size of the IC enables sleek and slim product designs, allowing for integration into modern, space-constrained consumer electronics.

Applications

The TDA18253HN/C1 is designed for a range of applications within the consumer electronics sector. It is particularly well-suited for integration into:

  • Television sets
  • Set-top boxes
  • Personal Video Recorders (PVRs)
  • PC TV cards

Technical Specifications

At the heart of the TDA18253HN/C1 is its ability to provide seamless reception across various signal conditions. It features a wide frequency range, state-of-the-art phase-locked loop (PLL) technology for stable frequency synthesis, and an I2C-bus controlled user interface for easy integration into system designs.

With the TDA18253HN/C1, NXP continues to push the boundaries of TV tuner technology, offering manufacturers a robust, high-performance solution that caters to the evolving landscape of broadcast media.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,010 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess