EN
  • EN
  • DE

TDA18253HN/C1/S1

Part No TDA18253HN/C1/S1
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description CONSUMER IC, PQCC48 / Video Tuner IC I2C 48-HVQFN (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Bulk
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 3.3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 899393-TDA18253HN/C1/S1
Ultra Librarian 3D Model Ultra Librarian TDA18253HN/C1/S1 CAD Model

Description

The NXP TDA18253HN/C1/S1 is a highly integrated silicon tuner designed to address the requirements of terrestrial and cable digital broadcasting, making it a versatile component for a broad range of TV and set-top box applications. This state-of-the-art silicon tuner is engineered to provide exceptional performance while meeting the demands of next-generation high-definition television (HDTV).

Key Features

  • Multi-Standard Support: The TDA18253HN/C1/S1 is capable of receiving DVB-T, DVB-T2, DVB-C, ISDB-T, and ATSC signals, ensuring compatibility with most broadcasting standards around the world.
  • High Integration: This device integrates an RF tuner, IF processing, and demodulation in a single chip, reducing the bill of materials and simplifying design for manufacturers.
  • Low Power Consumption: Designed for eco-friendly products, the tuner offers a low power consumption mode, making it suitable for energy-saving applications.
  • High Sensitivity and Robustness: It delivers excellent reception performance even in challenging signal conditions, ensuring a clear and stable viewing experience.
  • Minimal External Components: The highly integrated nature of the TDA18253HN/C1/S1 reduces the need for external components, which simplifies the overall design and reduces costs.

Applications

The versatility of the TDA18253HN/C1/S1 makes it ideal for a wide range of applications, including:

  • Flat-panel televisions (LCD, LED, Plasma)
  • Digital set-top boxes
  • Personal video recorders (PVRs)
  • PC TV cards

Technical Specifications

The technical specifications of the TDA18253HN/C1/S1 include:

  • Frequency Range: 42 to 864 MHz
  • Supply Voltage: 3.3V (typical)
  • Package: HVQFN40 (6x6 mm)

With its advanced features and compliance with multiple broadcasting standards, the NXP TDA18253HN/C1/S1 silicon tuner is an ideal choice for manufacturers looking to create high-quality, future-proof television and set-top box products.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4996 $52.4580
245+ $0.4100 $100.4500
380+ $0.3972 $150.9360
525+ $0.3844 $201.8100
675+ $0.3715 $250.7625
905+ $0.3331 $301.4555
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,488 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess