EN
  • EN
  • DE

TDA18250BHN/C1Y

Part No TDA18250BHN/C1Y
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO TUNER 32HVQFN / Video Tuner IC I²C 32-HVQFN (5x5) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Video Processing
Mfr NXP
Series -
Package Tape & Reel
Product Status Obsolete
Function Tuner
Applications Consumer Video
Standards -
Control Interface I²C
Voltage - Supply 3.3V
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number TDA18250
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 6,000 pcs
Win Source Part Number 1383597-TDA18250BHN/C1Y
Ultra Librarian 3D Model Ultra Librarian TDA18250BHN/C1Y CAD Model

Description

The NXP TDA18250BHN/C1Y is a cutting-edge silicon tuner designed to provide exceptional performance for a wide range of broadcast television standards. As part of NXP's acclaimed tuner product line, this component is engineered to offer high-quality signal reception with low power consumption, making it an ideal choice for modern television and set-top box applications.

Key Features

  • Multi-Standard Support: The TDA18250BHN/C1Y is compatible with a variety of digital television standards, including DVB-T, DVB-T2, DVB-C, DVB-C2, ISDB-T, and ATSC, ensuring versatility across different global markets.
  • High Integration: This silicon tuner integrates an RF tracker filter, RF amplifiers, and a complete PLL system, reducing the need for external components and simplifying the design process for manufacturers.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA18250BHN/C1Y helps to minimize power usage in consumer devices, contributing to longer device operation and reduced energy costs.
  • Excellent Phase Noise Performance: The device boasts superior phase noise characteristics, which translates to better signal quality and a more reliable viewing experience.
  • Small Form Factor: The compact size of the TDA18250BHN/C1Y allows for integration into space-constrained applications without sacrificing performance.

Applications

The NXP TDA18250BHN/C1Y is suitable for a range of applications, including:

  • Integrated Digital TVs (iDTVs)
  • Set-Top Boxes (STBs)
  • Personal Video Recorders (PVRs)
  • PC TV accessories

Technical Specifications

The TDA18250BHN/C1Y operates within the frequency range of 42 to 1002 MHz, with an IF output ranging from 4 to 5 MHz. Its advanced design ensures robust signal reception even in challenging conditions, such as weak signal areas or environments with high levels of interference.

With its comprehensive feature set and adherence to multiple television broadcast standards, the NXP TDA18250BHN/C1Y is a versatile and reliable solution for manufacturers looking to deliver high-quality television experiences to consumers.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3165 $59.2425
110+ $1.0803 $118.8330
170+ $1.0464 $177.8880
230+ $1.0127 $232.9210
295+ $0.9790 $288.8050
395+ $0.8777 $346.6915
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess