EN
  • EN
  • DE

TDA18250AHN/C1,557

Part No TDA18250AHN/C1,557
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO TUNER 32HVQFN / Video Tuner IC I²C 32-HVQFN (5x5) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 3.3V
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number TDA18250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935296817557
Standard Package 2,450
Win Source Part Number 1108568-TDA18250AHN/C1,557
Ultra Librarian 3D Model Ultra Librarian TDA18250AHN/C1,557 CAD Model

Description

The TDA18250AHN/C1,557 is a cutting-edge silicon tuner integrated circuit (IC) developed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This versatile IC is designed to meet the rigorous demands of contemporary digital broadcasting, providing exceptional performance and reliability for a wide range of television and PC applications.

Key Features:

  • High Integration: The TDA18250AHN/C1,557 is a highly integrated silicon tuner that offers a complete system-on-chip solution. It integrates RF and IF selectivity, which simplifies the design and reduces the external component count.
  • Wide Frequency Range: This IC supports a broad frequency range from 47 MHz to 862 MHz, making it suitable for a vast array of digital terrestrial and cable standards worldwide.
  • Multiple Broadcast Standards: It is compatible with a variety of digital broadcasting standards, including DVB-T, DVB-T2, DVB-C, DVB-C2, ISDB-T, and ATSC, offering flexibility for manufacturers to cater to different markets.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA18250AHN/C1,557 helps to minimize the power consumption of the end product, which is particularly important for portable and handheld devices.
  • Advanced Noise Cancellation: The IC features advanced noise cancellation techniques that ensure superior signal quality and robust reception, even in challenging signal conditions.

Applications:

  • Flat-panel televisions
  • Set-top boxes
  • PC TV receivers
  • Personal video recorders (PVRs)

The TDA18250AHN/C1,557 is housed in a compact HVQFN package, which is ideal for space-constrained applications. Its state-of-the-art design guarantees high performance with minimal interference, providing an optimal solution for next-generation multimedia devices. With the TDA18250AHN/C1,557, NXP Semiconductors demonstrates its commitment to delivering high-quality components that drive innovation and enable manufacturers to create products that stand out in the competitive electronics market.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,639 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess