EN
  • EN
  • DE

TDA7050T/N3,112

Part No TDA7050T/N3,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR .15W STER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 150mW x 1 @ 64 Ohm; 75mW x 2 @ 32 Ohm
Supply Voltage - Operating 1.6 V to 6 V
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 106109-TDA7050T/N3,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7050T/N3,112 CAD Model

Description

The TDA7050T/N3,112 is a versatile, high-quality audio amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors. This compact and efficient IC is ideal for a wide range of portable audio applications, including personal media players, handheld gaming devices, and educational toys. Its low-voltage operation and power-saving features make it particularly suitable for battery-powered devices.

Key Features

  • Low Voltage Operation: The TDA7050T/N3,112 operates at a supply voltage range of 4.5V to 18V, making it adaptable to various power sources and ensuring consistent performance in fluctuating power conditions.
  • Bridge-Tied Load (BTL) Configuration: This IC utilizes a BTL configuration that eliminates the need for external coupling capacitors, thus reducing the overall parts count and saving space on the printed circuit board (PCB).
  • Direct Drive to Speaker: The output of the TDA7050T/N3,112 is capable of directly driving a speaker, providing a simplified design for audio playback systems.
  • Volume Control: It incorporates an easy-to-use volume control function, allowing users to adjust the audio output level to their preference.
  • Low Quiescent Current: The IC has a very low quiescent current, which contributes to extended battery life in portable applications.
  • DIP-8 Package: The IC is available in a DIP-8 (Dual In-line Package) format, which is easy to handle and suitable for through-hole mounting, facilitating prototyping and production processes.

Applications

The TDA7050T/N3,112 is designed for use in low-voltage, low-power audio amplification applications. Its compact size and power efficiency make it an excellent choice for:

  • Portable audio devices
  • Handheld gaming systems
  • Personal media players
  • Educational electronic toys
  • Small sound systems and speakers

Conclusion

With its combination of low-voltage operation, BTL configuration, and direct speaker driving capability, the TDA7050T/N3,112 from NXP Semiconductors is a highly functional and efficient solution for designers looking to incorporate audio amplification into their portable electronic products. The integrated volume control and low power consumption further enhance its appeal for battery-operated devices, providing both versatility and reliability in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess