EN
  • EN
  • DE

TDA18219HN/C1

Part No TDA18219HN/C1
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description CONSUMER CIRCUIT, PQCC40
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Bulk
Product Status Obsolete
Function Tuner
Control Interface I²C
Voltage - Supply 3.3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 712504-TDA18219HN/C1
Ultra Librarian 3D Model Ultra Librarian TDA18219HN/C1 CAD Model

Description

Introducing the TDA18219HN/C1 Silicon Tuner from NXP

The TDA18219HN/C1 is a cutting-edge silicon tuner IC designed by NXP Semiconductors, tailored to meet the demanding requirements of contemporary TV and set-top box applications. This high-performance tuner is a member of NXP's renowned silicon tuner product family, which is celebrated for its integration of multiple functions into a single chip, leading to enhanced performance and reliability.

Key Features

  • Wide Frequency Range: The TDA18219HN/C1 supports a broad frequency range, making it suitable for a variety of broadcast standards worldwide, including DVB-T, DVB-T2, ISDB-T, and DTMB.
  • High Integration: With its integrated Low-Noise Amplifier (LNA), RF tracking filters, and oscillators, this tuner IC reduces the need for external components, thus simplifying design and reducing the overall system cost.
  • Low Power Consumption: Designed for energy efficiency, the TDA18219HN/C1 helps manufacturers create greener products by minimizing power usage without compromising on performance.
  • Excellent Reception Quality: Thanks to its advanced noise figure and phase noise characteristics, it ensures high-quality signal reception even in areas with weak signal conditions.
  • Small Footprint: The compact size of the TDA18219HN/C1 allows for a smaller PCB design, which is crucial for modern slim TV designs and compact set-top boxes.

Applications

The versatility of the TDA18219HN/C1 makes it an ideal solution for a variety of applications. It is particularly well-suited for:

  • Integrated Digital TVs (iDTVs)
  • Digital Set-Top Boxes
  • Personal Video Recorders (PVRs)
  • PC TV accessories

Technical Specifications

  • Package: HVQFN40 (6x6 mm)
  • Supply Voltage: 3.3V nominal
  • Operating Temperature: -40°C to 85°C

With the TDA18219HN/C1, NXP continues to pave the way for innovation in the TV and set-top box market, offering manufacturers a robust and flexible solution that ensures a superior viewing experience for end-users.

You May Also Be Interested in

Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9046 $66.6610
75+ $1.5627 $117.2025
115+ $1.5142 $174.1330
160+ $1.4657 $234.5120
205+ $1.4160 $290.2800
275+ $1.2705 $349.3875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess