EN
  • EN
  • DE

TDA18215HN/C1Y

Part No TDA18215HN/C1Y
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC TV SILICON TUNER 32HVQFN / Video IC Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Base Product Number TDA18215
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names NXPNXPTDA18215HN/C1Y,2156-TDA18215HN/C1Y,935304128518
Standard Package 6,000
Win Source Part Number 958057-TDA18215HN/C1Y
Ultra Librarian 3D Model Ultra Librarian TDA18215HN/C1Y CAD Model

Description

NXP TDA18215HN/C1Y Silicon Tuner

The TDA18215HN/C1Y is a cutting-edge silicon tuner integrated circuit (IC) developed by NXP Semiconductors, designed to provide superior performance for digital TV and set-top box applications. This high-performance tuner is part of NXP's renowned TDA182xx family and is specifically engineered to meet the rigorous demands of modern terrestrial and cable digital TV standards.

Key Features

  • Support for a wide range of digital TV standards, including DVB-T, DVB-T2, DVB-C, DVB-C2, ISDB-T, and ATSC.
  • State-of-the-art architecture enabling exceptional phase noise performance, crucial for high-order modulation schemes.
  • Integrated loop-through function, allowing the distribution of the RF signal to another tuner without the need for additional components.
  • Low power consumption, making it an ideal choice for energy-efficient applications.
  • Highly integrated design that reduces the need for external components and simplifies the overall system design.

Performance and Integration

The TDA18215HN/C1Y boasts excellent sensitivity and selectivity, ensuring reliable reception under challenging signal conditions. Its advanced design includes an on-chip RF tracking filter, RF amplifier, and mixer, which collectively contribute to its superior performance. The integration of these components not only enhances the signal quality but also minimizes the printed circuit board (PCB) space required, leading to more compact and cost-effective designs.

Applications

This silicon tuner is ideally suited for a range of applications, including:

  • Television sets with built-in digital tuners.
  • Digital set-top boxes and PVRs.
  • PC TV cards and USB TV dongles.
  • Gateway and home media center devices.

Design Support

NXP provides comprehensive design support for the TDA18215HN/C1Y, including reference designs, application notes, and technical documentation. This support helps designers to rapidly integrate the tuner into their products, significantly reducing time-to-market.

In summary, the NXP TDA18215HN/C1Y silicon tuner represents a blend of performance, integration, and efficiency, making it an exceptional choice for manufacturers looking to incorporate a reliable and high-quality tuner into their digital TV products.

You May Also Be Interested in

Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess