EN
  • EN
  • DE

TDA18204HN/C1

Part No TDA18204HN/C1
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description MICROPROCESSOR CIRCUIT, CMOS, PQ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr NXP
Package Bulk
Product Status Obsolete
Function Tuner
Frequency 42MHz ~ 1GHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-HVQFN (6x6)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 840040-TDA18204HN/C1
Ultra Librarian 3D Model Ultra Librarian TDA18204HN/C1 CAD Model

Description

Introducing the TDA18204HN/C1 Silicon Tuner from NXP

The TDA18204HN/C1 is a cutting-edge silicon tuner IC designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and high-quality products. This particular model is tailored for cable and terrestrial digital and analog television reception, making it a versatile solution for a wide array of TV and set-top box applications.

Key Features

  • High Integration: The TDA18204HN/C1 integrates an RF tuner, IF processing, and demodulation capabilities in a single chip. This high level of integration simplifies the design process, reduces the bill of materials, and saves on space, making it ideal for compact systems.
  • Wide Frequency Range: It supports a broad frequency range, ensuring compatibility with a variety of broadcast standards worldwide. This makes it a flexible choice for global manufacturers.
  • Advanced Signal Processing: With its advanced signal processing capabilities, the TDA18204HN/C1 delivers exceptional reception quality, even in challenging signal conditions. This results in a better viewing experience with fewer interruptions.
  • Low Power Consumption: Power efficiency is a key consideration in modern electronics. The TDA18204HN/C1 is designed for low power consumption, which is crucial for energy-saving in consumer electronics and for extending the battery life in portable devices.
  • Robustness: NXP's silicon tuner is engineered to be resilient against interference and signal distortions, ensuring reliable performance in a variety of environments.

Applications

The TDA18204HN/C1 is suitable for a range of applications, including but not limited to:

  • Integrated Digital TVs (iDTVs)
  • Digital Set-Top Boxes (STBs)
  • Personal Video Recorders (PVRs)
  • PC TV cards

Conclusion

With its combination of flexibility, performance, and power efficiency, the TDA18204HN/C1 from NXP Semiconductors represents a superior choice for manufacturers looking to deliver high-quality television experiences to consumers. Whether for home entertainment systems or personal computing devices, this silicon tuner IC stands out as a robust and future-proof component in the rapidly evolving landscape of digital broadcasting.

You May Also Be Interested in

MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
TRIPLEXER FILTER MOCA
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6198 $57.9168
39+ $2.9707 $115.8573
61+ $2.8771 $175.5031
83+ $2.7847 $231.1301
108+ $2.6923 $290.7684
144+ $2.4140 $347.6160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess