EN
  • EN
  • DE

TDA1562ST/N3C,112

Part No TDA1562ST/N3C,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP B/H MONO 70W 17RDBS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 1-Channel (Mono) Class B, Class H 17-RDBS
Manufacturer NXP
Package Tube
Part Status Obsolete
Mounting Through Hole
Package 17-SIP Formed Leads
Case / Package 17-RDBS
Family Name TDA156
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 935284439112, TDA1562ST/N3C, TDA1562ST/N3C-ND
Quantity per package 552
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936296-TDA1562ST/N3C,112
Ultra Librarian 3D Model Ultra Librarian TDA1562ST/N3C,112 CAD Model

Description

The TDA1562ST/N3C,112 is a high-performance integrated circuit developed by NXP Semiconductors, a renowned leader in the semiconductor industry. This product is an audio amplifier designed for use in automotive and consumer audio applications, providing a high-quality audio experience for users.

Key Features

  • Amplifier Type: The TDA1562ST/N3C,112 is a class H audio amplifier, which means it combines the high efficiency of Class D amplifiers with the sound quality of Class AB amplifiers.
  • Output Power: It is capable of delivering up to 70W of continuous output power, making it suitable for driving powerful speakers and providing robust sound output.
  • Supply Voltage: This IC operates on a wide supply voltage range, making it versatile for use in various automotive electrical systems.
  • Low Distortion: It features low harmonic distortion and low noise, ensuring a clear and high-fidelity audio output.
  • Thermal Protection: The TDA1562ST/N3C,112 is equipped with thermal protection circuitry to prevent overheating and ensure reliable operation under different conditions.
  • Robust Design: The IC is designed to withstand the harsh environmental conditions typically found in automotive applications, including vibrations and temperature fluctuations.

Applications

The TDA1562ST/N3C,112 is ideal for a range of audio applications, including:

  • Car audio systems
  • High-power audio amplifiers
  • Aftermarket audio upgrades
  • Portable speaker systems

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The TDA1562ST/N3C,112 is no exception, with rigorous testing and quality assurance measures in place to ensure it meets the stringent requirements of the automotive and consumer electronics industries.

Environmental Considerations

Environmental sustainability is a key consideration for NXP. The TDA1562ST/N3C,112 is designed to be compliant with current environmental regulations, including RoHS and lead-free standards, reflecting NXP's commitment to reducing the environmental impact of its products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess