EN
  • EN
  • DE

TDA1519B/N2,112

Part No TDA1519B/N2,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS B MONO/STER 12W 9SIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class B 9-SIL MPF
Manufacturer NXP
Package Tube
Part Status Obsolete
Mounting Through Hole
Package 9-SIP Exposed Tab
Case / Package 9-SIL MPF
Family Name TDA151
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 568-1129-5, TDA1519BU, 954-TDA1519B/N2112, 935015210112
Quantity per package 22
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936293-TDA1519B/N2,112
Ultra Librarian 3D Model Ultra Librarian TDA1519B/N2,112 CAD Model

Description

The TDA1519B/N2,112 is a high-quality audio power amplifier designed by NXP Semiconductors, a leader in the automotive and industrial market. This integrated circuit is specifically engineered to deliver exceptional sound amplification, making it an ideal choice for a wide range of audio applications.

Key Features

  • Power Output: The TDA1519B/N2,112 boasts a power output capability of 2 x 6 W or 1 x 12 W, ensuring robust performance for most audio needs.
  • Supply Voltage Range: It operates over a wide supply voltage range from 6 V to 18 V, providing flexibility in various automotive and consumer electronics applications.
  • Low Distortion: The device is designed to minimize total harmonic distortion (THD), ensuring the delivery of clear, high-fidelity audio.
  • Protection Features: It includes a suite of protection features such as short-circuit protection, thermal overload protection, and a safe operating area for transistors, enhancing its reliability and longevity.
  • Flexibility: The amplifier can be used in various configurations, including bridge-tied load (BTL) and stereo, providing versatility in system design.

Applications

The TDA1519B/N2,112 is suitable for a variety of applications where quality audio amplification is required. These include:

  • Car audio systems
  • Portable speaker systems
  • Television sets
  • Hi-Fi mini and micro audio systems
  • PC audio

Product Specifications

Parameter Value
Product Category Audio Amplifiers
Manufacturer NXP Semiconductors
RoHS Yes
Mounting Style Through Hole
Package / Case SIL-9
Output Power 2 x 6 W / 1 x 12 W
THD + N Low
Supply Voltage - Min 6 V
Supply Voltage - Max 18 V

Conclusion

With its reliable performance, versatile application range, and robust protection features, the TDA1519B/N2,112 from NXP Semiconductors is an excellent choice for designers looking to incorporate a high-quality audio amplifier into their systems.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess