The TDA1311 is a high-performance stereo digital-to-analog converter (DAC) developed by NXP Semiconductors. This integrated circuit is designed to deliver exceptional sound quality for a wide range of audio applications. With its compact design and low power consumption, the TDA1311 is an ideal choice for portable audio devices, CD players, and other digital audio systems.
Key Features:
- High-Quality Audio Performance: The TDA1311 DAC is engineered to provide high-fidelity audio output with a dynamic range that ensures clear and natural sound reproduction.
- Low Distortion: The device boasts low total harmonic distortion (THD) plus noise figures, which means it can deliver pure audio signals without unwanted artifacts.
- Compatibility: It supports standard audio data formats, making it compatible with most digital audio sources and easy to integrate into existing systems.
- Simple Interface: The DAC features a simple serial input interface that allows for easy connection to digital audio processors and microcontrollers.
- Low Power Consumption: Designed for efficiency, the TDA1311 operates with minimal power, making it suitable for battery-powered devices where energy conservation is critical.
Applications:
The versatile nature of the TDA1311 makes it suitable for a variety of audio applications, including:
- Portable audio players
- CD players and CD-ROM drives
- Home stereo systems
- Automotive audio systems
- Professional audio equipment
Technical Specifications:
| Parameter |
Value |
| Resolution |
16-bit |
| Sampling Rate |
Up to 48 kHz |
| Dynamic Range |
Greater than 90 dB |
| THD+N |
Less than 0.05% |
| Power Supply |
5V |
Overall, the NXP TDA1311 is a reliable and high-quality DAC that offers excellent audio performance for a variety of audio playback devices. Its integration capabilities and efficient operation make it a top choice for manufacturers and audio enthusiasts alike.