EN
  • EN
  • DE

TDA1308AT/N2,115

Part No TDA1308AT/N2,115
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .08W STER AB 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 80mW x 2 @ 32 Ohm
Supply Voltage - Operating 2.4 V to 7 V, ±1.2 V to 3.5 V
Features Depop, Short-Circuit Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 119316-TDA1308AT/N2,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1308AT/N2,115 CAD Model

Description

The TDA1308AT/N2,115 is a high-fidelity audio amplifier integrated circuit (IC) designed and manufactured by the renowned semiconductor company, NXP Semiconductors. This IC is specifically engineered to enhance the audio experience in a wide range of consumer electronic applications, such as personal stereos, CD players, and TVs. Its compact and efficient design makes it an ideal choice for portable devices where space and power consumption are critical considerations.

Key Features

  • High-Quality Sound: The TDA1308AT/N2,115 is built to deliver a crystal-clear audio output, ensuring a high-quality listening experience for end-users.
  • Low Power Consumption: It operates with a very low power consumption, making it suitable for battery-powered devices where energy efficiency is paramount.
  • Low Distortion: This IC offers a low harmonic distortion and low noise level, contributing to its ability to produce a clean and accurate sound.
  • Wide Supply Voltage Range: The TDA1308AT/N2,115 can function across a range of supply voltages, from 3V to 6V, providing flexibility in various application designs.
  • Gain Bandwidth: It features a high gain bandwidth which ensures a broad frequency response, capable of handling a wide spectrum of audio frequencies.

Applications

The versatility of the TDA1308AT/N2,115 makes it suitable for a variety of audio applications. It can be used as a headphone amplifier in personal audio devices, as a line driver in Hi-Fi systems, or as a pre-amplifier in TV sound systems. Its robust design also allows it to be integrated into automotive audio systems where durability and performance are required.

Package and Quality

The TDA1308AT/N2,115 comes in a SO8 package, which is a small-outline package that is both space-efficient and suitable for automated assembly processes. NXP Semiconductors ensures that this product meets high-quality standards, with rigorous testing and quality control measures in place to guarantee reliability and performance in all supported applications.

In summary, the TDA1308AT/N2,115 from NXP Semiconductors is a top-tier audio amplifier IC that offers excellent sound quality, low power consumption, and a wide operating voltage range, making it a versatile choice for designers and manufacturers of high-fidelity audio equipment.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess