EN
  • EN
  • DE

HMT31GR7EFR4C-PBTH

Part No HMT31GR7EFR4C-PBTH
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM 2Rx4 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948339-HMT31GR7EFR4C-PBTH
Series *
Ultra Librarian 3D Model Ultra Librarian HMT31GR7EFR4C-PBTH CAD Model

Description

The HMT31GR7EFR4C-PBTH is an 8GB DDR3 PC3-12800R ECC Registered DIMM (RDIMM) memory module from Hynix Semiconductor. It's designed for use in servers and high-end workstations requiring large memory capacity and high reliability.

Applications:

  • Servers: Used in various server applications including web servers, database servers, and application servers.
  • High-Performance Workstations: Ideal for workstations used in professional applications such as video editing, 3D modeling, and scientific research.
  • Cloud Computing: Suitable for cloud computing environments requiring stable and reliable memory performance.

Features:

  • 8GB Capacity: Provides a large amount of memory for running multiple applications and handling large datasets.
  • DDR3 Technology: Utilizes DDR3 (Double Data Rate 3) technology for high-speed data transfer rates.
  • PC3-12800R: Operates at a clock speed of 1600MHz, providing a peak transfer rate of 12800MB/s.
  • ECC Registered DIMM (RDIMM): Includes Error Correction Code (ECC) for detecting and correcting memory errors. Registered design enhances signal integrity and stability.
  • 240-Pin DIMM: Standard 240-pin DIMM form factor ensures compatibility with a wide range of server and workstation motherboards.

Benefits:

  • Increased System Performance: Enhances the overall performance of servers and workstations, allowing for faster application loading and smoother multitasking.
  • Improved Data Integrity: ECC functionality ensures data accuracy and prevents system crashes caused by memory errors, critical for server environments.
  • Enhanced Reliability: Hynix is a well-known manufacturer of high-quality memory modules, ensuring stable and reliable operation.
  • Compatibility: Designed to be compatible with systems that support DDR3 PC3-12800R ECC RDIMM memory.
  • Scalability: Allows for easy expansion of memory capacity to meet growing demands.

Additional Details:

The HMT31GR7EFR4C-PBTH module operates at a voltage of 1.5V. It meets industry standards for DDR3 memory modules. The registered design helps maintain signal integrity in systems with multiple memory modules. This module is essential for ensuring the stability and performance of servers and demanding workstations.

You May Also Be Interested in

Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess