The TDA12140H/N300/AQ9 is a high-performance integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This IC is specifically engineered for advanced television signal processing applications, making it an essential component in the development of modern TV sets and video equipment.
Key Features
- Advanced Signal Processing: Equipped with cutting-edge technology, the TDA12140H/N300/AQ9 offers exceptional signal processing capabilities, ensuring high-quality image rendering and stable reception.
- Multi-Standard Support: This IC supports various global television standards, including PAL, NTSC, and SECAM. This versatility allows manufacturers to create products suitable for a wide range of international markets.
- Integrated Audio/Video Decoder: The inclusion of an integrated audio/video decoder simplifies the design of television sets by reducing the number of external components required.
- On-Chip DACs: On-chip Digital-to-Analog Converters (DACs) facilitate the direct connection to the display and audio components, providing a streamlined solution for audio and video output.
Applications
The TDA12140H/N300/AQ9 is primarily used in the design and construction of:
- Color television receivers
- Personal video recorders (PVRs)
- Digital video broadcasting (DVB) systems
- Interactive television systems
Technical Specifications
Some of the technical specifications of the TDA12140H/N300/AQ9 include:
- Supply Voltage: Typically 5V
- Operating Temperature Range: -20°C to +70°C
- Package Type: QFP (Quad Flat Package)
- Lead-Free and RoHS Compliant
As a product of NXP Semiconductors, the TDA12140H/N300/AQ9 benefits from the company's commitment to reliability, performance, and innovation. Whether for use in consumer electronics or professional broadcasting equipment, this IC stands as a testament to NXP's expertise in the field of advanced signal processing technologies.