EN
  • EN
  • DE

TDA12072H/N1F00

Part No TDA12072H/N1F00
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361568-TDA12072H/N1F00
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA12072H/N1F00 CAD Model

Description

Product Overview: TDA12072H/N1F00

The TDA12072H/N1F00 is an integrated circuit (IC) designed and manufactured by NXP Semiconductors. This IC is part of NXP's portfolio of products aimed at providing solutions for digital signal processing in the television and multimedia markets. The TDA12072H/N1F00 is specifically tailored for use in hybrid analog/digital television receivers and set-top boxes.

Key Features

  • Hybrid Analog/Digital Demodulation: Capable of demodulating both analog and digital television signals, which allows for seamless integration into various television systems.
  • Advanced Signal Processing: Equipped with state-of-the-art signal processing capabilities to ensure high-quality video output and reliable reception under various conditions.
  • Multi-Standard Support: Designed to support multiple broadcasting standards, making it a versatile choice for global applications.
  • Integrated Audio/Video Decoder: Includes an integrated decoder that handles both audio and video streams, reducing the need for additional external components.
  • Low Power Consumption: Optimized for low power usage to enhance energy efficiency in consumer electronics.

Applications

The TDA12072H/N1F00 is well-suited for a variety of applications within the consumer electronics industry. Its versatility and advanced features make it an ideal choice for:

  • Hybrid digital/analog TV sets
  • Set-top boxes with recording capabilities
  • Personal video recorders (PVRs)
  • Media center PCs with TV tuner cards

Technical Specifications

The TDA12072H/N1F00 boasts a range of technical specifications that ensure its performance and reliability:

  • Package Type: QFP
  • Supply Voltage: Typically 5V
  • Operating Temperature Range: Specified by NXP
  • Quality and Reliability: Manufactured to NXP's high standards for quality and reliability

For detailed technical specifications and application notes, customers are advised to consult the official NXP datasheets and product documentation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess