EN
  • EN
  • DE

TDA12040H1/N1B501A0

Part No TDA12040H1/N1B501A0
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361544-TDA12040H1/N1B501A0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA12040H1/N1B501A0 CAD Model

Description

Product Overview: TDA12040H1/N1B501A0

The TDA12040H1/N1B501A0 is a high-performance integrated circuit (IC) designed by NXP Semiconductors, a leader in the electronics industry. This IC is part of NXP's acclaimed product line, known for delivering exceptional quality and reliability. The TDA12040H1/N1B501A0 is specifically crafted to meet the rigorous demands of digital signal processing in modern television and multimedia applications.

Key Features

  • Advanced Digital Processing: This IC incorporates state-of-the-art digital processing technology, ensuring high-quality image and video rendering.
  • Multi-Standard Support: It is capable of decoding a wide range of digital television standards, making it versatile for global applications.
  • Integrated Demodulator: The TDA12040H1/N1B501A0 features an integrated demodulator for QAM (Quadrature Amplitude Modulation) and other modulation schemes.
  • High-Definition Support: The chip supports high-definition input, enabling it to process and display HD content seamlessly.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes energy usage, which is critical for portable and eco-friendly devices.

Applications

The TDA12040H1/N1B501A0 is suitable for a variety of applications, including but not limited to:

  • Digital Televisions
  • Set-Top Boxes
  • Personal Video Recorders (PVRs)
  • Media Centers

Quality and Reliability

NXP Semiconductors is committed to delivering products that exceed industry standards for quality and reliability. The TDA12040H1/N1B501A0 is manufactured using high-grade materials and undergoes rigorous testing to ensure it meets NXP's stringent requirements. Customers can trust this IC for long-term performance and stability in their digital multimedia solutions.

Support and Resources

NXP provides comprehensive technical support and resources for the TDA12040H1/N1B501A0, including detailed datasheets, application notes, and design guides. This ensures that developers and engineers can effectively integrate this IC into their products with confidence and ease.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess