EN
  • EN
  • DE

TDA1020

Part No TDA1020
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description 12 W car radio power amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361458-TDA1020
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1020 CAD Model

Description

The TDA1020 is a high-fidelity audio power amplifier integrated circuit brought to you by NXP Semiconductors. This robust component is designed to deliver exceptional sound quality for a variety of audio applications. With its compact design and efficient power handling, the TDA1020 is an ideal solution for audio enthusiasts and professionals seeking reliable performance.

Key Features

  • Power Output: The TDA1020 provides an impressive power output, capable of driving a wide range of speakers with clarity and precision.
  • Low Distortion: Engineered to minimize distortion, this amplifier ensures that audio signals are reproduced with high fidelity, maintaining the integrity of the original sound.
  • Thermal Protection: The built-in thermal protection circuit safeguards the amplifier from overheating, ensuring long-term reliability and stability.
  • Wide Supply Voltage Range: The TDA1020 operates across a broad supply voltage range, accommodating a variety of power sources and system configurations.
  • Simple Integration: With minimal external components required, this integrated circuit is easy to incorporate into existing audio systems or new designs.

Applications

The versatility of the TDA1020 makes it suitable for a multitude of audio applications, including:

  • Home stereo systems
  • Television sound systems
  • Public address systems
  • Musical instruments amplifiers

Technical Specifications

Parameter Value
Supply Voltage (VCC) Up to ±22V
Output Power Up to 20W (depending on supply voltage and load)
Total Harmonic Distortion (THD) Low
Operating Temperature Range -20°C to +70°C

Whether you're designing a high-end audio system or looking for a reliable amplifier for your current setup, the TDA1020 from NXP offers the performance and quality you need. Its combination of power, precision, and protection makes it a standout choice in the realm of audio amplification.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess