The NXP TDA10048HN/C200518 is a cutting-edge digital terrestrial television (DTT) demodulator designed to provide high-quality reception and decoding of digital terrestrial broadcasts. It is a part of NXP's esteemed product line, known for reliability and performance in the field of television signal processing.
Key Features
- Advanced Demodulation: This device supports various modulation standards, including QPSK, 16QAM, 64QAM, and is capable of handling both 2K and 8K OFDM modes. It ensures compatibility with a wide range of digital terrestrial broadcasting standards, such as DVB-T and DVB-H.
- High-Performance Decoding: The TDA10048HN/C200518 is equipped with advanced features such as automatic guard interval detection and noise cancellation, which contribute to its robust performance in varying signal conditions.
- Integrated Channel Decoder: It comes with an integrated channel decoder that simplifies system design and reduces the overall bill of materials for the end product.
- Low Power Consumption: Designed with energy efficiency in mind, the demodulator is ideal for use in portable devices where power consumption is a critical concern.
- Flexibility: The TDA10048HN/C200518 provides a flexible interface with I2C-bus control, allowing seamless integration into various system designs.
Applications
The NXP TDA10048HN/C200518 is suitable for a wide array of applications in the digital television domain. It can be used in:
- Set-top boxes
- Integrated digital televisions (iDTVs)
- Portable TV devices
- PC TV cards
Technical Specifications
Some of the technical specifications of the TDA10048HN/C200518 include:
- Supply Voltage: 1.2V for digital core, 3.3V for analog parts
- Temperature Range: -20°C to 70°C
- Packaging: HVQFN48
In summary, the NXP TDA10048HN/C200518 demodulator is an excellent choice for manufacturers and designers looking to incorporate a reliable and high-performance DTT solution into their products. With its robust feature set and compatibility with existing digital broadcasting standards, it stands as a versatile component in the ever-evolving landscape of digital television technology.