EN
  • EN
  • DE

NL17SZ157DBVT1G

Part No NL17SZ157DBVT1G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 SC74 / Multiplexer 1 x 2:1 SC-74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74, SOT-457
Supplier Device Package SC-74
Base Product Number NL17SZ157
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 488-NL17SZ157DBVT1GTR
Standard Package 3,000
Win Source Part Number 1082366-NL17SZ157DBVT1G
Ultra Librarian 3D Model Ultra Librarian NL17SZ157DBVT1G CAD Model

Description

ON Semiconductor NL17SZ157DBVT1G Product Overview

The NL17SZ157DBVT1G is a high-performance, dual non-inverting buffer manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is designed to provide buffering capabilities with the added feature of Schmitt-trigger action at all inputs, making it highly tolerant to slower input rise and fall times.

Key Features

  • Operating Voltage: The device supports a wide operating voltage range from 1.65V to 5.5V, making it versatile for various applications and compatible with TTL levels.
  • Schmitt Trigger Action: Inputs incorporate Schmitt triggers, providing noise immunity and allowing the buffer to handle slower input signal transitions effectively.
  • High-Speed: With a propagation delay time as low as 2.6ns at 5V, the NL17SZ157DBVT1G is optimized for high-speed operations, ensuring minimal signal delay.
  • Low Power Consumption: It exhibits low static power consumption, making it an ideal choice for power-sensitive applications.
  • Multiple Package Options: Available in a small SOT-353 package, it is suitable for space-constrained applications while also offering the flexibility of different packaging options to suit various design needs.

Applications

The NL17SZ157DBVT1G is suitable for a wide range of applications including, but not limited to:

  • Wave shaping and noise filtering
  • Signal processing
  • Communication systems
  • Portable and battery-powered electronics
  • Logic level translation

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NL17SZ157DBVT1G is no exception and is designed to meet or exceed the stringent requirements of the semiconductor industry. With its robust construction and proven reliability, this dual non-inverting buffer is an excellent choice for designers looking for a dependable component that will consistently perform in a variety of electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,270+ $0.0455 $57.7850
3,090+ $0.0374 $115.5660
4,780+ $0.0363 $173.5140
6,580+ $0.0351 $230.9580
8,535+ $0.0339 $289.3365
11,410+ $0.0304 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,450 pieces
MOQ: 1270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess