The NXP TDA10023HT/C1 is a high-performance digital TV demodulator designed to provide exceptional reception and demodulation for a variety of digital terrestrial and cable television standards. This advanced component is an ideal solution for integrating into television sets, set-top boxes, and other consumer electronics that require reliable access to digital TV content.
Key Features
- Standard Compliance: The TDA10023HT/C1 is fully compliant with the DVB-C (Digital Video Broadcasting - Cable) standard, ensuring compatibility with cable TV signals across various regions.
- Symbol Rate: It supports symbol rates from 1 to 7 MS/s, making it versatile for different cable transmission speeds and bandwidths.
- QAM Support: Capable of demodulating 16, 32, 64, 128, and 256 QAM (Quadrature Amplitude Modulation) signals, it offers flexibility for different modulation schemes used in digital cable broadcasting.
- Integrated ADC: Features an integrated 10-bit analog-to-digital converter (ADC) for high-quality signal conversion.
- Automatic Equalization: Comes with an automatic equalizer to compensate for signal distortion due to cable transmission.
- Low Power Consumption: Designed for energy efficiency, the TDA10023HT/C1 optimizes power consumption during operation, making it suitable for eco-friendly applications.
Applications
The NXP TDA10023HT/C1 is highly adaptable and can be used in a wide range of applications. These include:
- Digital cable set-top boxes
- Integrated digital televisions (iDTVs)
- PC TV cards
- Network interface modules for cable TV
Technical Specifications
Some of the technical specifications of the TDA10023HT/C1 include:
- Supply voltage: 3.3V
- Power dissipation: Typically low
- Package: QFP64 (Quad Flat Package)
With its robust feature set and compliance with international standards, the NXP TDA10023HT/C1 is a top choice for manufacturers looking to deliver high-quality digital TV experiences to consumers.