EN
  • EN
  • DE

T1022NXE7MQB

Part No T1022NXE7MQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ T1 1.4GHZ 780FCPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series QorIQ T1
Package Bulk
Product Status Active
Core Processor PowerPC e5500
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 1.4GHz
RAM Controllers DDR3L/4
Graphics Acceleration No
Ethernet 1Gbps (5)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage
Mounting Type Surface Mount
Package / Case 780-FBGA, FCBGA
Supplier Device Package 780-FCPBGA (23x23)
Additional Interfaces I2C, MMC/SD, PCIe, SPI, UART
Base Product Number T1022NXE7
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 935877-T1022NXE7MQB
Ultra Librarian 3D Model Ultra Librarian T1022NXE7MQB CAD Model

Description

Product Overview: T1022NXE7MQB by NXP

The T1022NXE7MQB is a high-performance, power-efficient integrated processor from NXP Semiconductors. Designed with the sophisticated needs of modern embedded computing in mind, this product is part of the QorIQ T1 family of communication processors. It is built using Power Architecture technology and is particularly suited for a wide range of applications, including networking, telecommunications, industrial control, and aerospace and defense.

Key Features

  • Architecture: The T1022 features a 64-bit dual-core processor based on Power Architecture, providing robust performance for complex computing tasks.
  • Speed: Each core operates at a frequency of up to 1.4 GHz, ensuring quick processing and efficient handling of multiple processes simultaneously.
  • Connectivity: Integrated with multiple high-speed interfaces, including Ethernet, USB, PCIe, and SATA, the T1022NXE7MQB offers versatile connectivity options for various peripherals and networks.
  • Security: It comes with advanced security features, such as secure boot, encryption, and a trust architecture, making it ideal for applications where data integrity and confidentiality are critical.
  • Power Efficiency: Engineered for low-power operation, it helps in reducing overall system energy consumption, which is crucial for embedded systems that require long-term, sustainable performance.

Applications

The T1022NXE7MQB processor is designed to cater to a diverse range of applications due to its scalable performance and connectivity features. It is particularly well-suited for:

  • Network routers and switches
  • Firewall and VPN appliances
  • Industrial control systems
  • Aerospace and defense equipment
  • Medical imaging devices

Technical Specifications

Attribute Description CPU Cores 2 Core Architecture Power Architecture Frequency Up to 1.4 GHz Interfaces Ethernet, USB, PCIe, SATA Security Features Secure boot, Encryption, Trust architecture Power Consumption Low

The T1022NXE7MQB by NXP stands out as a versatile and efficient solution for a multitude of high-demand applications, offering a blend of performance, security, and energy efficiency that is hard to match.

You May Also Be Interested in

Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess