EN
  • EN
  • DE

SSTVF16857DGV,112

Part No SSTVF16857DGV,112
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC REG DRIVER 14BIT SSTL 48STTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3 V to 2.7 V
Number of Bits 14
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 117109-SSTVF16857DGV,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTVF16857DGV,112 CAD Model

Description

Product Overview: SSTVF16857DGV,112

The SSTVF16857DGV,112 is a high-performance, 18-bit universal bus transceiver from NXP Semiconductors, designed to address the needs of high-speed bidirectional communication in data bus and control bus applications. This integrated circuit is part of NXP's advanced interface portfolio, offering a robust solution for systems that require fast and reliable data transfer.

Key Features

  • Technology: The device is built on advanced CMOS technology, ensuring low power consumption and high noise immunity, which is crucial for today’s high-speed digital systems.
  • Voltage Range: It operates over a wide voltage range, accommodating various levels of system power supplies and enabling compatibility with mixed-voltage environments.
  • Interface: The SSTVF16857DGV,112 features an 18-bit bus interface, capable of transferring data in both directions, which is essential for parallel data processing tasks.
  • Speed: The high-speed transceiver function allows for efficient data transmission, reducing latency and increasing system throughput.
  • Control and Configuration: It includes control functions such as output enable (OE) and direction control (DIR), providing flexibility and ease of use in various application settings.
  • Package: Enclosed in a TSSOP (Thin Shrink Small Outline Package), the device ensures a compact footprint, which is beneficial for space-constrained applications.

Applications

The SSTVF16857DGV,112 is ideally suited for a range of applications that require high-speed data transfer and interfacing, including:

  • Server and workstation backplanes
  • Telecommunications infrastructure
  • Data communication systems
  • Enterprise networking equipment
  • Industrial control and automation systems

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability. The SSTVF16857DGV,112 is manufactured under stringent conditions to meet high industry standards, ensuring long-term performance and stability in critical systems. With NXP's reputation and support, users can integrate this transceiver with confidence, knowing that it will deliver consistent and reliable operation.

Note: For detailed technical specifications, application notes, and support documentation, customers should refer to the official NXP product datasheet and user guides.

You May Also Be Interested in

Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess