EN
  • EN
  • DE

SSTUH32866EC/G,551

Part No SSTUH32866EC/G,551
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 25BIT SOT536-1 / 1:1, 1:2 Configurable Registered Buffer with Parity IC 96-LFBGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Supply Voltage 1.7V ~ 1.9V
Number of Bits 25, 14
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SSTUH3
Other Names 935277966551,SSTUH32866EC/G-S,SSTUH32866EC/G-S
Standard Package 285
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256342-SSTUH32866EC/G,551
Ultra Librarian 3D Model Ultra Librarian SSTUH32866EC/G,551 CAD Model

Description

The NXP SSTUH32866EC/G,551 is a high-performance, robust integrated circuit that serves as a key component in advanced electronic systems. This product is designed and manufactured by NXP Semiconductors, a trusted leader in the field of high-tech solutions for embedded applications.

Key Features

  • Interface Type: The SSTUH32866EC/G,551 features a versatile interface that is compatible with a range of signal levels and protocols, ensuring seamless integration into various design architectures.
  • High-Speed Operation: Engineered for speed, this IC is capable of handling high data rates, making it suitable for applications that require rapid signal processing and data transfer.
  • Low Power Consumption: Despite its high-speed capabilities, the SSTUH32866EC/G,551 is designed for energy efficiency, which helps to minimize power usage and heat generation in the end application.
  • Durability: Built to withstand tough conditions, the product is characterized by its resilience and long operational life, ensuring reliability in a wide range of environments.
  • Compact Form Factor: The small footprint of the SSTUH32866EC/G,551 allows for a more compact board design, providing flexibility in the layout of components and enabling the creation of smaller, more portable devices.

Applications

The SSTUH32866EC/G,551 is suitable for a diverse array of applications, including but not limited to:

  • High-speed data communication systems
  • Advanced computing platforms
  • Networking equipment
  • Signal processing units
  • Embedded control systems

Quality and Support

NXP Semiconductors is committed to delivering high-quality products that meet stringent industry standards. The SSTUH32866EC/G,551 is backed by NXP's comprehensive technical support and documentation, ensuring that designers and engineers have access to the resources they need to successfully incorporate this IC into their projects.

With its combination of performance, efficiency, and versatility, the NXP SSTUH32866EC/G,551 stands out as a superior choice for designers seeking to enhance the capabilities and reliability of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
Texas Instruments
IC TERMINATOR PROG DUAL 14-DIP
Lowest to $1.3375

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess