The SSTUH32865ET/G,557 is a high-performance, advanced-level shifting register designed and manufactured by NXP Semiconductors. This product is tailored to provide a robust interface solution that bridges the gap between different voltage domains within a wide array of electronic applications.
Key Features
- Voltage Level Translation: The SSTUH32865ET/G,557 is capable of translating signals between different voltage levels, making it ideal for multi-voltage systems where interface compatibility is essential.
- High-Speed Operation: Engineered for speed, this register can support fast data transfer rates, ensuring efficient communication between components.
- Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power draw, contributing to the overall energy efficiency of the system.
- Robust ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from the common issue of static electricity damage.
- Wide Operating Temperature Range: The device is suitable for use in a variety of environments due to its broad operating temperature range.
Applications
The SSTUH32865ET/G,557 is versatile and can be used in several applications, including but not limited to:
- Mobile Devices
- Computing Systems
- Networking Equipment
- Industrial Control Interfaces
Product Specifications
As a product of NXP Semiconductors, a leader in the semiconductor industry, the SSTUH32865ET/G,557 is built to high standards. Its specifications include:
- Package Type: TSSOP
- Pin Count: 24
- Supply Voltage Range: 1.1V to 3.6V
- Operating Temperature Range: -40°C to +85°C
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The SSTUH32865ET/G,557 is subjected to rigorous testing and quality control procedures to ensure it meets the stringent requirements of today's electronic devices.