EN
  • EN
  • DE

SSTUH32865ET/G,518

Part No SSTUH32865ET/G,518
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 28BIT SOT802-1 / 1:2 Registered Buffer with Parity IC 160-TFBGA (13x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Supply Voltage 1.7V ~ 1.9V
Number of Bits 28
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 160-TFBGA
Supplier Device Package 160-TFBGA (13x9)
Base Product Number SSTUH3
Other Names 935277963518,SSTUH32865ET/G-T,SSTUH32865ET/G-T
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256347-SSTUH32865ET/G,518
Ultra Librarian 3D Model Ultra Librarian SSTUH32865ET/G,518 CAD Model

Description

The NXP SSTUH32865ET/G,518 is a state-of-the-art, high-performance logic chip designed for advanced computing applications. This integrated circuit is part of NXP's reputable portfolio of logic devices known for their reliability, durability, and cutting-edge technology.

Key Features

  • High-Speed Operation: This device is engineered to support high-speed signal processing, making it ideal for applications that require rapid data management and throughput.
  • Low Power Consumption: Despite its high-speed capabilities, the SSTUH32865ET/G,518 is designed to be energy-efficient, helping to reduce power consumption in electronic systems.
  • Robust Interface: With its robust interface, the chip ensures reliable communication between components, contributing to system stability and performance.
  • Wide Operating Temperature Range: The device can operate effectively across a broad temperature range, making it suitable for use in various environments and applications.

Applications

The NXP SSTUH32865ET/G,518 is versatile and can be utilized in a multitude of applications. It is particularly well-suited for:

  • High-speed computing systems
  • Data communication equipment
  • Advanced industrial automation
  • Networking hardware
  • Telecommunication infrastructure

Technical Specifications

Here are some of the technical specifications that make the SSTUH32865ET/G,518 a top choice for designers and engineers:

  • Package: The chip comes in a compact, surface-mount package that is conducive to modern PCB design.
  • Compatibility: It is compatible with various bus standards, ensuring easy integration into existing systems.
  • Quality Assurance: As with all NXP products, this device undergoes rigorous testing and quality assurance processes to ensure it meets the highest industry standards.

Conclusion

The NXP SSTUH32865ET/G,518 is an exemplary component that combines high-speed functionality with power efficiency and reliability. Whether for use in sophisticated computing environments or for robust industrial applications, this chip delivers the performance and quality that NXP is known for. Its adaptability and technical prowess make it an invaluable part of any electronic system requiring advanced logic solutions.

You May Also Be Interested in

ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us
Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765
Texas Instruments
Need more? Email Us
Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess