EN
  • EN
  • DE

SSTUH32864EC/G

Part No SSTUH32864EC/G
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 1.8 V high output drive configurable registered buffer for DDR2 RDIMM applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1260059-SSTUH32864EC/G
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSTUH32864EC/G CAD Model

Description

The NXP SSTUH32864EC/G is a state-of-the-art, high-performance registered buffer designed for use in server memory modules and other high-speed signal processing applications. This advanced component is part of NXP's commitment to providing innovative solutions for the electronics industry, particularly in the realm of data management and transfer.

Key Features

  • Compatibility: The SSTUH32864EC/G is compatible with JEDEC standard DDR2 SDRAMs and supports DDR2-800 and DDR2-667 DIMMs.
  • Capacity: It is capable of supporting up to 18 DDR2 SDRAM DIMMs, making it an excellent choice for high-density memory systems.
  • Performance: With its high-speed signal buffering, the device ensures signal integrity and improves the performance of memory modules.
  • Power Efficiency: The device operates with a low-voltage supply, reducing power consumption and heat generation, which is critical for maintaining system stability and longevity.
  • Advanced Configuration: It features a programmable impedance calibration for output drivers and on-die termination, allowing for fine-tuning to match specific system requirements.

Applications

The NXP SSTUH32864EC/G is primarily used in server DIMMs but is also suitable for a range of applications that require high-speed data transfer and signal integrity, including:

  • Enterprise servers and data centers
  • High-performance computing systems
  • Networking and telecommunications equipment
  • Advanced computing and storage applications

Technical Specifications

The SSTUH32864EC/G operates with a 1.8V power supply and features a 25-bit 1:1 or 14-bit 1:2 configurable registered buffer for DDR2 SDRAMs. It includes an SMBus interface for enhanced functionality and comes in a 96-ball FBGA package, ensuring a compact footprint on the PCB.

Quality and Reliability

NXP is known for its rigorous quality control and the SSTUH32864EC/G is no exception. It is built to meet or exceed industry standards for reliability and longevity, ensuring that it can handle the demanding requirements of modern computing environments.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Intel
Lowest to $50.4238
Texas Instruments
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Toshiba Semiconductor and Storage
Lowest to $69.2099
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1053 $64.4212
9+ $13.2144 $118.9296
14+ $12.8020 $179.2280
19+ $12.3885 $235.3815
25+ $11.9762 $299.4050
33+ $10.7369 $354.3177
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess