EN
  • EN
  • DE

SSTUG32866EC/G

Part No SSTUG32866EC/G
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 25BIT 96-LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Supply Voltage 1.7 V to 2 V
Number of Bits 25, 14
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 96-LFBGA (13.5x5.5)
Win Source Part Number 066129-SSTUG32866EC/G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSTUG32866EC/G CAD Model

Description

The NXP SSTUG32866EC/G is a high-performance, registered clock driver (RCD) designed for use in memory buffer applications. It is a crucial component for DDR4 RDIMM (Registered Dual Inline Memory Module) and LRDIMM (Load-Reduced DIMM) memory systems, providing a reliable interface between the memory controller and the DRAM chips. With its advanced features and specifications, the SSTUG32866EC/G ensures stable operation and improved signal integrity in server and computing environments that require high-speed data processing and large memory capacities.

Key Features

  • DDR4 Compliance: Fully supports DDR4 technology standards, ensuring compatibility with the latest DDR4 memory modules.
  • Enhanced Signal Integrity: Features advanced signal conditioning which helps maintain signal integrity over longer traces and reduces bit error rates.
  • Low Power Consumption: Designed with power efficiency in mind, the SSTUG32866EC/G operates with minimal power draw, reducing overall system power requirements and heat generation.
  • Robust Thermal Performance: Its thermal characteristics are optimized for high-density RDIMM and LRDIMM applications, ensuring stable performance even under varying temperature conditions.

Applications

The NXP SSTUG32866EC/G is ideally suited for a range of high-performance computing tasks that require large amounts of fast, reliable memory. Typical applications include:

  • Enterprise servers
  • Data centers
  • High-performance computing clusters
  • Cloud storage systems
  • Networking infrastructure

Technical Specifications

The SSTUG32866EC/G operates at standard DDR4 memory voltages and frequencies, ensuring seamless integration into existing DDR4 systems. It is packaged in a 96-ball FBGA package, which provides a compact footprint while allowing for efficient heat dissipation. The device is also compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for system designers.

For a comprehensive understanding of the SSTUG32866EC/G's capabilities, designers and engineers are encouraged to consult the full datasheet and technical documentation available on NXP's official website or through authorized distributors.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess