EN
  • EN
  • DE

SSTUG32865ET/S,518

Part No SSTUG32865ET/S,518
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC BUFFER 1.8V 28BIT 160-TFBGA / 1:2 Registered Buffer with Parity IC 160-TFBGA (13x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Supply Voltage 1.7V ~ 2V
Number of Bits 28
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 160-TFBGA
Supplier Device Package 160-TFBGA (13x9)
Base Product Number SSTUG3
Other Names 935284904518,SSTUG32865ET/S-T,SSTUG32865ET/S-T
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256344-SSTUG32865ET/S,518
Ultra Librarian 3D Model Ultra Librarian SSTUG32865ET/S,518 CAD Model

Description

The SSTUG32865ET/S,518 is a high-performance, registered clock driver (RCD) designed and manufactured by NXP Semiconductors. This innovative component is tailored to meet the stringent demands of server memory systems and high-speed computing applications. It serves as a critical part of memory buffer registers in DDR2, DDR3, and DDR4 SDRAM modules, ensuring signal integrity and timing precision.

Key Features

  • Compatibility: Designed to work seamlessly with DDR2, DDR3, and DDR4 SDRAM modules, providing versatile support for a range of memory applications.
  • Performance: Equipped with advanced signal conditioning capabilities, the SSTUG32865ET/S,518 enhances signal integrity and reduces jitter, enabling stable and reliable high-speed memory operations.
  • Power Efficiency: Optimized for low power consumption, this RCD contributes to energy savings in memory-intensive systems without compromising on performance.
  • Package: The device comes in a compact, surface-mount package, making it suitable for space-constrained applications while allowing for efficient heat dissipation.

Applications

The NXP SSTUG32865ET/S,518 is ideal for a variety of applications that require high-speed data transfer and reliable performance. These include:

  • Data centers and server farms
  • High-performance computing (HPC) systems
  • Enterprise networking and storage equipment
  • Cloud computing infrastructure

Technical Specifications

Parameter Value
Supply Voltage (Vdd) Typically 1.5V
Operating Temperature 0°C to 70°C
Package Type Surface-Mount
Mounting Style SMD/SMT

The SSTUG32865ET/S,518 by NXP is an integral component for developers looking to create robust, high-speed memory solutions. Its advanced features and reliable performance make it a prime choice for cutting-edge technology requirements.

You May Also Be Interested in

Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Lowest to $29.4796
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess